EN
  • EN
  • DE

CY2308AZC-1H

Part No CY2308AZC-1H
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description 2308 Series Pll Based Clock Driver 8 True Output(s) 0 Inverted Output(s) PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215227-CY2308AZC-1H
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY2308AZC-1H CAD Model

Description

The CY2308AZC-1H is a high-performance, low-jitter zero delay buffer (ZDB) from Rochester Electronics, designed for clock distribution in a variety of applications. This device is particularly useful in systems requiring precise synchronization and minimal clock skew. As a ZDB, it minimizes the delay between the input clock and the output clocks, ensuring reliable system operation.

Applications:

  • Clock Distribution Networks
  • Networking Equipment
  • Server Systems
  • Telecommunications Infrastructure
  • High-Speed Data Communication Systems

Features:

  • Zero Delay Buffer (ZDB) Functionality: Minimizes delay between input and output clocks.
  • Low Jitter: Ensures clean clock signals for reliable system performance.
  • Multiple Output Clocks: Provides several synchronized clock outputs for distributing the clock signal to multiple devices.
  • Operating Frequency: Supports a wide range of operating frequencies.
  • 3.3V Operation: Designed for use in 3.3V systems.

Benefits:

  • Improved System Performance: Low jitter and minimal delay contribute to enhanced system stability and performance.
  • Simplified Clock Distribution: ZDB functionality simplifies the design of clock distribution networks.
  • Reduced Clock Skew: Minimizes the skew between clock signals, ensuring proper synchronization.
  • Increased System Reliability: Clean clock signals and precise synchronization improve overall system reliability.
  • Versatile Application: Suitable for a wide range of clock distribution applications.

Additional Details:

The CY2308AZC-1H operates at 3.3V and offers multiple output clocks, allowing for flexible clock distribution. It features low additive jitter, ensuring that the output clocks are clean and stable. The ZDB functionality is achieved through a phase-locked loop (PLL) that synchronizes the output clocks with the input clock. The device is available in a surface-mount package, making it easy to integrate into modern circuit boards. Its low power consumption makes it suitable for energy-efficient applications. The CY2308AZC-1H is a reliable solution for clock distribution needs, offering a balance of performance, functionality, and ease of use.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
AVX Corporation
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
TE Connectivity
Need more? Email Us
UTC
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess