Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454115-MX30LF2G18AC-TJ
Manufacturer Macronix
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (SLC)
Memory Size 2Gbit
Memory Organization 256M x 8
Memory Interface ONFI
Write Cycle Time - Word, Page 20ns, 600µs
Access Time 16 ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Ultra Librarian 3D Model Ultra Librarian MX30LF2G18AC-TJ CAD Model

Description

The MX30LF2G18AC-TJ by Macronix MXIC is a cutting-edge 2Gb NAND Flash memory chip, designed for high-capacity storage needs across various applications, including digital media devices, enterprise storage solutions, and mobile technology. Utilizing Single-Level Cell (SLC) technology, it offers unmatched performance, reliability, and endurance by writing one bit of data to each cell. This technique enhances the device's lifespan and data integrity, making it particularly well-suited for critical applications where data loss cannot be tolerated. The MX30LF2G18AC-TJ features an x8 TSOP-48 package, providing a compact solution for systems with limited space while ensuring high data throughput and efficient processing. Macronix's dedication to innovation and quality is evident in this NAND Flash memory, ensuring optimal performance and reliability for users and making it an excellent choice for developers looking to integrate high-speed, durable storage solutions into their designs.

You May Also Be Interested in

Micron Technology Inc.
128Mb J3 Parallel NOR Flash
Need more? Email Us
ECAD model for JS28F128J3F105D
Macronix
256Mb (32Mx8) NOR Flash
Lowest to €6.9994
ECAD model for MX25L25655FMI-10G
Micron Technology Inc.
2Gb M29EW Parallel NOR Flash BGA-64
Need more? Email Us
ECAD model for PC28F00BM29EWHB
Etron Technology
1Gb Flash
Need more? Email Us
ECAD model for F59L1G81MB-25BG2M
Hynix Semiconductor
32Gb NAND Flash 4Gx8 LGA
Need more? Email Us
ECAD model for H27UBG8T2MYR-BCR
Macronix
128Mb Flash
Need more? Email Us
ECAD model for MX25L12835FM2I-12G
Hynix Semiconductor
32Gb NAND Flash 4Gx8 wafer
Need more? Email Us
ECAD model for H27UBG8T2BDA-BC
Micron Technology Inc.
32Gb NAND Flash Wafer
Need more? Email Us
ECAD model for MT29F32G08CBACAL73A3WCIP
Spansion
512Mb Flash
Need more? Email Us
ECAD model for S29GL512N10FAI01

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention