EN
  • EN
  • DE

FJ8068904312203

Part No FJ8068904312203
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-1035G7 (6M Cache, 3.70 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953668-FJ8068904312203
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8068904312203 CAD Model

Description

The Intel FJ8068904312203 is a high-performance embedded microprocessor designed for a variety of applications requiring significant processing power and reliability. It likely belongs to Intel's Xeon or Core i series of embedded processors. Given its embedded designation, it is designed for extended availability and reliability, essential for industrial and commercial deployments.

Applications

  • Industrial automation and control systems
  • Network infrastructure (routers, switches, firewalls)
  • Medical imaging and diagnostic equipment
  • Digital signage and kiosks
  • Gaming and entertainment platforms

Features

  • Multi-core architecture for parallel processing capabilities
  • Integrated graphics processing unit (GPU) for enhanced visual output
  • Support for high-speed memory (DDR4 or similar)
  • Intel Turbo Boost Technology for dynamic clock speed scaling
  • Intel Hyper-Threading Technology for improved multitasking
  • Integrated I/O interfaces including USB, SATA, and PCIe

Benefits

  • Enhanced system performance for demanding workloads
  • Improved graphics rendering for visual applications
  • Reduced power consumption compared to discrete CPU and GPU solutions
  • Increased system responsiveness and multitasking efficiency
  • Simplified system design and reduced board footprint
  • Enhanced security features for data protection

Additional Details

The FJ8068904312203 processor is engineered with a multi-core design, allowing it to handle multiple tasks concurrently, resulting in improved overall system performance. Its integrated GPU offers sufficient graphics processing power for applications requiring visual output, while consuming less power compared to using a dedicated graphics card. Support for high-speed memory ensures fast data access, further enhancing performance. Intel's Turbo Boost Technology dynamically adjusts the processor's clock speed based on workload demands, providing additional performance when needed. Hyper-Threading Technology allows each physical core to handle two threads, improving multitasking capabilities. Integrated I/O interfaces provide versatile connectivity options. Moreover, the processor incorporates security features to protect sensitive data. The processor is typically designed to operate within a wide temperature range, making it suitable for deployment in harsh industrial environments. Specific details, such as the number of cores, clock speed, cache size, and TDP (Thermal Design Power), would depend on the specific model and configuration.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess