EN
  • EN
  • DE

CA3146M

Part No CA3146M
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051004-CA3146M
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3146M CAD Model

Description

The CA3146M is an array of five independent, high-voltage, high-current NPN transistors on a common monolithic substrate. This integrated circuit, manufactured by Rochester Electronics, offers excellent matching characteristics and is suitable for a variety of analog applications. Rochester Electronics specializes in the continued manufacturing and support of mature and end-of-life components, ensuring availability for long-term designs and legacy systems.

Applications

  • Lamp Drivers: Driving multiple lamps or indicators in display panels.
  • Relay Drivers: Activating relays in control systems.
  • Solenoid Drivers: Controlling solenoids in electromechanical applications.
  • Hammer Drivers: Actuating print hammers in dot matrix printers.
  • Display Drivers: Driving LEDs or other display elements.
  • Analog Switching: Implementing analog switches for signal routing.
  • High-Voltage Amplifiers: Amplifying high-voltage signals in measurement equipment.

Features

  • Five Independent Transistors: Provides multiple transistors in a single package, reducing component count.
  • High Voltage Capability: Withstands high voltages, suitable for high-voltage applications.
  • High Current Capability: Delivers high current for driving various loads.
  • Monolithic Construction: Ensures excellent matching characteristics between transistors.
  • Low Saturation Voltage: Minimizes power dissipation when transistors are in the ON state.
  • Fast Switching Speed: Enables rapid switching for high-speed applications.
  • Common Substrate: Simplifies thermal management and improves stability.

Benefits

  • Reduced Component Count: Simplifies circuit design and reduces board space.
  • Improved Reliability: Integrated design enhances reliability compared to discrete solutions.
  • Enhanced Performance: Matching characteristics improve overall circuit performance.
  • Cost-Effective: Provides multiple transistors at a lower cost than individual components.
  • Easy Integration: Simplifies circuit design and assembly.
  • Versatile Application: Suitable for a wide range of applications.
  • Availability: Rochester Electronics ensures continued availability for long-term support.

Additional Details

The CA3146M is typically available in a DIP (Dual In-line Package). Its specifications include a maximum collector-emitter voltage, collector current, and power dissipation. The device's performance is influenced by factors such as ambient temperature and load characteristics.

When using the CA3146M, it's important to consider the power dissipation requirements and ensure adequate heat sinking if necessary. Proper biasing and protection techniques are also recommended to ensure stable and reliable operation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess