Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1185394-IL215A
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IL215A CAD Model

Description

The IL215A is a high-isolation voltage analog isolator manufactured by Siemens (now often found under other manufacturers as Siemens components have been divested over time). This device provides galvanic isolation between input and output circuits while maintaining accurate signal transfer. It is designed for applications requiring safety isolation, common-mode transient immunity, and high accuracy.

Applications:

  • Industrial Automation: Used for isolating control signals in industrial machinery.
  • Medical Equipment: Employed in patient monitoring and diagnostic devices for safety isolation.
  • Power Supplies: Used for isolating feedback signals in power supply circuits.
  • Data Acquisition Systems: Provides isolation for analog inputs and outputs.
  • Test and Measurement Equipment: Used in high-voltage probes and other measurement devices.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • Analog Signal Isolation: Designed for isolating analog signals with high accuracy.
  • Linearity: Offers excellent linearity for accurate signal transfer.
  • Low Input Offset Voltage: Minimizes errors in signal transfer.
  • Common-Mode Transient Immunity (CMTI): Provides immunity to high-speed transients.
  • Compact Package: Available in a variety of package options for space-saving designs.

Benefits:

  • Enhanced Safety: Provides galvanic isolation to protect personnel and equipment.
  • Accurate Signal Transfer: Maintains signal integrity across the isolation barrier.
  • Improved System Performance: Reduces noise and interference in sensitive circuits.
  • Robust Design: Provides immunity to common-mode transients and other disturbances.
  • Versatile Application: Suitable for a wide range of analog isolation applications.

Additional Details:

The IL215A operates by converting the input analog signal into a digital signal, transmitting it across the isolation barrier, and then converting it back to an analog signal on the output side. It is essential to consult the device datasheet for detailed specifications, including isolation voltage ratings, linearity specifications, and recommended operating conditions. Proper grounding and shielding techniques are crucial for achieving optimal performance. The device's performance can be affected by factors such as temperature and supply voltage variations. Carefully follow the manufacturer's guidelines for circuit design and component selection.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.4919
ECAD model for FOD817B3S
NEC
LARGE FORWARD INPUT TYPE HIGH ISOLATION VOLTAGE MULTI PHOTOCOUPLER SIRIES
Need more? Email Us
ECAD model for PS2521L-1-F3
Fairchild/ON Semiconductor
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R / OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for MCT210SD
ON Semiconductor
OPTOISO 4.17KV TRANS 6SMD
Lowest to $1.5209
ECAD model for CNY17F4SR2VM
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 4CH TRANS 16-SO
Lowest to $1.2504
ECAD model for TLP293-4(LGB,E
Lite-On Inc.
OPTOISOLATOR 3.75KV TRANS 4SOP
Need more? Email Us
ECAD model for LTV-354T-C
Siemens
PHOTOTRANSISTOR SMALL OUTLINE SURFACE MOUNT OPTOCOUPLER
Need more? Email Us
ECAD model for IL212A
Broadcom Limited
15MM OPTOCOUPLER (1MBD) / Optoisolator Transistor Output 7500Vrms 1 Channel 8-SO Stretched
Lowest to $13.2193
ECAD model for ACNT-H511-000E
Lite-On Inc.
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP / OPTOISOLTR 5KV 4CH TRANS 16-DIP
Need more? Email Us
ECAD model for LTV-847C

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention