EN
  • EN
  • DE

MAX324EUI+

Part No MAX324EUI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703100-MAX324EUI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX324EUI+ CAD Model

Description

Maxim Integrated's MAX324EUI+: High-Precision, Low-Power Quad SPST Analog Switch

The MAX324EUI+ from Maxim Integrated is a state-of-the-art quad single-pole single-throw (SPST) analog switch designed to deliver exceptional performance for a wide array of applications. This component is a part of Maxim's commitment to providing high-quality and reliable integrated circuits that meet the evolving needs of modern electronics.

Constructed with Maxim's proprietary silicon-gate process, the MAX324EUI+ offers a unique combination of low power consumption and high precision. It operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing the versatility needed for both single and dual supply operations. This makes it an ideal choice for battery-powered and portable devices where power efficiency is critical.

The MAX324EUI+ boasts a low on-resistance of just 100Ω, which is matched between switches to within 5Ω and remains flat over the specified signal range (0.5Ω max). This ensures minimal signal distortion and excellent linearity, making it perfect for precision analog signal switching. Additionally, with an on-resistance match between channels of less than 2Ω and a very low charge injection of 10pC, the MAX324EUI+ provides consistent performance and high fidelity in signal processing applications.

One of the key features of this analog switch is its ESD protection. It is designed to withstand electrostatic discharges up to ±2000V, ensuring robustness and longevity in environments where ESD events are a concern. Furthermore, the MAX324EUI+ offers a high off-isolation of -75dB at 1MHz, which is critical for reducing crosstalk in multiplexing applications and for signal integrity in mixed-signal environments.

Other notable features include a fast switching speed (turn-on time of 150ns and turn-off time of 100ns), low crosstalk of -86dB at 1MHz, and a low leakage current of 2nA at +25°C. These characteristics make the MAX324EUI+ an excellent choice for applications such as audio and video signal routing, data acquisition systems, communication systems, and medical equipment.

In conclusion, the MAX324EUI+ from Maxim Integrated is a highly reliable, precise, and power-efficient quad SPST analog switch that offers superior performance for a multitude of electronic applications. Its robust design and versatile features ensure it can meet the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess