EN
  • EN
  • DE

MAX4645EUK

Part No MAX4645EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704066-MAX4645EUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4645EUK CAD Model

Description

Maxim Integrated MAX4645EUK Low-Voltage, Single-Supply SPST Analog Switch

The MAX4645EUK from Maxim Integrated is a high-performance, single-pole single-throw (SPST) analog switch designed for precision applications that require low-voltage, single-supply operation. This compact switch is part of Maxim's commitment to providing innovative analog solutions for a wide range of applications including signal routing, data acquisition, and communication systems.

Constructed with Maxim's proprietary silicon-gate process, the MAX4645EUK offers excellent electrical characteristics that make it suitable for high-frequency signal switching. It operates from a single +1.8V to +5.5V supply, making it versatile for both portable and stationary applications where power efficiency is crucial.

The device is characterized by its low on-resistance (R<sub>ON), typically 0.5Ω, which is matched between channels to within 0.05Ω and remains flat over the specified signal range. This ensures minimal signal distortion and consistent performance. Additionally, the MAX4645EUK features fast switching speeds (t<sub>ON = 25ns and t<sub>OFF = 20ns), which is beneficial for applications requiring quick response times.

For design flexibility, the MAX4645EUK comes in a space-saving 5-pin SOT-23 package, which is ideal for applications where board space is at a premium. Its small footprint does not compromise its robustness, as it is capable of handling continuous currents up to 300mA, making it suitable for a variety of signal-switching tasks.

The device also includes built-in features such as break-before-make switching action, which prevents momentary shorting when switching channels. Additionally, it has overvoltage protection at the switch inputs, ensuring device integrity during unexpected voltage spikes. The MAX4645EUK's low power consumption and high ESD protection (±2000V Human Body Model) make it a reliable choice for battery-powered and sensitive electronic applications.

In summary, the MAX4645EUK from Maxim Integrated is a versatile, high-performance SPST analog switch that offers low-voltage operation, fast switching speeds, and a compact form factor. It is an excellent choice for designers looking to optimize their systems for power efficiency and performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,786 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess