Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003408-A8097-90
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A8097-90 CAD Model

Description

The A8097-90, offered by Rochester Electronics, is a 16-bit embedded microcontroller designed for a wide array of applications, particularly in industrial control systems, automotive electronics, and data acquisition. This microcontroller, originally manufactured by Intel, is now sustained by Rochester Electronics to ensure long-term availability for existing products and maintenance purposes. The A8097-90 features a robust architecture with integrated memory and peripherals, making it well-suited for real-time control and processing tasks.

Applications:

  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs), motor control systems, and process automation equipment.
  • Automotive Electronics: Integrated into engine management systems, anti-lock braking systems (ABS), and electronic control units (ECUs).
  • Robotics: Employed in robotic control systems for motion control, sensor data processing, and automated task execution.
  • Data Acquisition Systems: Used in data loggers, sensor interfaces, and measurement instruments for collecting and processing analog and digital data.
  • Communication Systems: Incorporated into network devices, communication controllers, and data transmission equipment.

Features:

  • 16-bit CPU Core: Provides efficient processing capabilities for real-time control and data manipulation.
  • Integrated Memory: Includes on-chip RAM and ROM for storing program code and data.
  • Integrated Peripherals: Features timers, counters, serial communication interfaces (UART, SPI), analog-to-digital converters (ADCs), and digital input/output (I/O) ports.
  • Interrupt Controller: Supports multiple interrupt sources for handling real-time events and asynchronous tasks.
  • Power Management: Offers power-saving modes to reduce power consumption in battery-powered and energy-sensitive applications.

Benefits:

  • High Performance: Delivers reliable processing power for demanding control and data processing applications.
  • Versatile Integration: Integrated peripherals reduce the need for external components, simplifying system design and lowering overall costs.
  • Long-Term Availability: Rochester Electronics ensures continued availability of the device for legacy systems, extending product lifecycles.
  • Robust Operation: Designed for reliable performance in harsh industrial and automotive environments.
  • Simplified Development: Compatible with standard development tools and programming languages, facilitating ease of use and reducing time-to-market.

The A8097-90 microcontroller is typically packaged in a surface-mount or through-hole package, making it suitable for a variety of PCB assembly techniques. Its wide operating temperature range allows it to function reliably in diverse environmental conditions. The device supports various operating modes, including power-down and sleep modes, to optimize power consumption. Debugging features are also incorporated to facilitate software development and troubleshooting. The availability of the A8097-90 through Rochester Electronics ensures that existing systems can continue to be supported and maintained without costly redesigns.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention