EN
  • EN
  • DE

TLV1391CDBV

Part No TLV1391CDBV
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description SINGLE COMPARATOR / Comparator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TLV1391
Standard Package 701 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 687241-TLV1391CDBV
Ultra Librarian 3D Model Ultra Librarian TLV1391CDBV CAD Model

Description

Introducing the TLV1391CDBV Single Comparator from Texas Instruments

The TLV1391CDBV is a high-quality, low-voltage single comparator designed by Texas Instruments, renowned for their precision and reliability in electronic components. This comparator is an ideal choice for a wide range of applications requiring voltage level detection and signal comparison.

Key Features

  • Low Voltage Operation: The TLV1391CDBV operates at a voltage range from 2.7V to 5.5V, making it well-suited for battery-powered and portable devices.
  • Low Power Consumption: With a typical quiescent current of 9 µA, it is an excellent choice for power-sensitive applications.
  • Fast Response Time: It boasts a propagation delay of typically 6 µs, ensuring quick response for time-critical signal processing tasks.
  • Open-Collector Output: The open-collector output configuration allows for wired-OR connections and is capable of driving loads referenced to a different voltage level than the supply voltage.
  • Input Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the system where it is deployed.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to 85°C, making it robust for harsh environments.

Package and Quality

The TLV1391CDBV comes in a small SOT-23-5 package, which is ideal for space-constrained applications. Its compact size does not compromise its performance or durability. Moreover, the product adheres to Texas Instruments' stringent quality standards, ensuring reliability and longevity in your applications.

Applications

This versatile comparator can be used in various applications, including:

  • Battery chargers
  • Threshold detectors
  • Window comparators
  • IR receivers
  • Notebook computers
  • Portable communication devices

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the TLV1391CDBV provides precision, efficiency, and reliability. Its integration into your projects will ensure optimal performance and contribute to the overall success of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6478 $57.6730
75+ $1.3521 $101.4075
115+ $1.3098 $150.6270
160+ $1.2676 $202.8160
205+ $1.2253 $251.1865
275+ $1.0986 $302.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,846 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess