Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832035-MT6735V/TP
Ultra Librarian 3D Model Ultra Librarian MT6735V/TP CAD Model

Description

The MediaTek MT6735V/TP is a quad-core processor designed for entry-level to mid-range smartphones. It integrates a quad-core ARM Cortex-A53 CPU, a Mali-T720 GPU, and a comprehensive suite of connectivity features. This SoC aims to provide a balance between performance, power efficiency, and cost-effectiveness for mobile device manufacturers.

Applications

  • Entry-Level Smartphones
  • Mid-Range Smartphones
  • Smart POS (Point of Sale) Devices
  • Industrial Handheld Devices

Features

  • Quad-Core ARM Cortex-A53 CPU: Offers efficient processing for everyday tasks and applications.
  • Mali-T720 GPU: Provides adequate graphics performance for casual gaming and multimedia consumption.
  • 4G LTE Connectivity: Supports high-speed mobile data connectivity on various LTE bands.
  • Wi-Fi and Bluetooth: Enables wireless networking and connectivity to peripherals.
  • HD Display Support: Supports high-definition (HD) displays for clear visuals.
  • Low Power Consumption: Designed for optimal battery life in mobile devices.

Benefits

  • Smooth User Experience: Delivers responsive performance for common smartphone tasks.
  • Fast Mobile Data: Enables quick downloads and streaming with 4G LTE support.
  • Wireless Connectivity: Provides convenient wireless networking and peripheral connections.
  • Extended Battery Life: Optimizes power consumption for longer usage times.
  • Cost-Effective Solution: Offers a good balance of features and performance at an affordable price point.

Additional Details

The MT6735V/TP is manufactured using a 28nm process technology. It supports LPDDR3 memory and eMMC storage. Software drivers and SDKs are available from MediaTek for Android integration. The SoC includes security features to protect against unauthorized access and data breaches. Power management is optimized to reduce energy consumption during various usage scenarios. The integrated modem supports multiple LTE bands, ensuring compatibility with different mobile networks. Specific memory configurations and operating frequencies may vary depending on the device implementation. The MT6735V/TP is designed to meet industry standards for safety and electromagnetic compatibility.

You May Also Be Interested in

Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28
Powtech
30V, 1.2A Step-down High Brightness LED Driver with 5000:1 Dimming
Lowest to $0.3389
ECAD model for PT4115BSOH
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Pixelwork
Need more? Email Us
ECAD model for PW565-10ML
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3
NIKO-SEM
Need more? Email Us
ECAD model for PV512BA
Powtech
Need more? Email Us
ECAD model for PT4105BSOH
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Nexperia USA Inc.
300 W Transient Voltage Suppressor
Lowest to $1.1970
ECAD model for PTVS7V5U1UPA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention