Products specifications

Manufacturer Ricoh
Win Source Part Number 297684-RN5VD26AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD26AA-TR CAD Model

Description

The Ricoh RN5VD26AA-TR is a voltage detector IC designed for accurate voltage monitoring and reliable system reset functionality. This integrated circuit ensures system stability by preventing malfunctions caused by voltage fluctuations. It is part of Ricoh's comprehensive power management solutions, specifically tailored for applications requiring precise voltage detection. The '-TR' suffix typically indicates tape and reel packaging, facilitating automated assembly processes.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers when the supply voltage drops below a specified threshold, ensuring proper startup and preventing erratic behavior.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies to ensure stable operation and prevent damage from over or under-voltage conditions.
  • Battery-Powered Devices: Provides low-voltage detection for battery-operated devices, preventing deep discharge and extending battery life.
  • Memory Protection: Safeguards data in memory systems by initiating backup procedures or shutting down gracefully during power failures.
  • Industrial Control Systems: Protects sensitive components in industrial environments from voltage irregularities.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels, ensuring reliable system operation.
  • Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications and energy-efficient designs.
  • Open Drain Output: Offers flexibility in interfacing with various circuits and logic levels.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad range of temperatures.

Benefits

  • Enhanced System Stability: Prevents system crashes and data corruption by ensuring proper voltage levels.
  • Improved Reliability: Offers consistent and dependable performance, reducing the risk of system failures.
  • Cost-Effective Solution: Provides a simple and affordable method for voltage monitoring and protection.
  • Simplified Design: Simplifies the design of power management circuits.
  • Extended Battery Life: Reduces power consumption, thus prolonging battery life in portable devices.

Additional Details

The RN5VD26AA-TR typically features a detection voltage of approximately 2.6V. It is commonly available in a SOT-23 or similar small outline package, suitable for surface mount assembly. The open-drain output allows for flexible configuration with external pull-up resistors. The '-TR' marking indicates that the device is supplied in Tape and Reel packaging, which is suitable for automated pick-and-place assembly. Accurate and stable voltage monitoring ensures that sensitive electronic components operate within safe voltage limits, preventing damage and data loss. It's crucial to consult the official Ricoh datasheet for precise specifications, including tolerances, operating temperature ranges, recommended external components, and application circuit examples. The RN5VD26AA-TR integrates easily into various voltage monitoring applications and contributes to the overall reliability and stability of electronic systems. Its compact size and efficient performance make it an excellent choice for modern electronic designs. For specific application circuits and detailed electrical characteristics, always refer to the official Ricoh datasheet.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3671 $70.0381
25+ $5.2248 $130.6200
39+ $5.0618 $197.4102
53+ $4.8975 $259.5675
69+ $4.7346 $326.6874
92+ $4.2456 $390.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,100 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention