Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788779-MIC706SM-TR
Popularity Medium
Supply and Demand Status Limited
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC706SM-TR CAD Model

Description

Product Overview: MIC706SM-TR from Microchip Technology

The MIC706SM-TR from Microchip Technology is a sophisticated, high-performance microprocessor supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant level of protection to the digital systems by ensuring that the microprocessor and other critical circuit components are reset properly during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Monitoring: The device offers precision monitoring of the power supply voltage levels, ensuring that the system operates within the specified voltage range for optimal performance and stability.
  • Programmable Watchdog Timer: The integrated watchdog timer is programmable, which helps in detecting and recovering from software lock-up conditions. This feature is critical in applications where continuous system operation is essential.
  • Manual Reset Input: The MIC706SM-TR includes a manual reset input that allows the user to initiate a system reset manually.
  • Reset Timeout: It features an adjustable reset timeout period, which can be set according to the system's requirements to ensure proper reset sequencing.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, contributing to the overall energy efficiency of the system it is monitoring.
  • Small Footprint: The MIC706SM-TR is available in a compact surface-mount package, making it suitable for use in space-constrained applications.

Applications

The MIC706SM-TR is versatile and can be used in a wide array of applications, including:

  • Embedded systems
  • Computers and computer peripherals
  • Intelligent instruments
  • Portable/battery-powered equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC706SM-TR is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term reliability and performance.

In summary, the MIC706SM-TR from Microchip Technology is an essential component for system designers looking to enhance the reliability and stability of their microprocessor-based systems. With its comprehensive set of features, it provides a robust solution for power monitoring and management, thereby safeguarding the integrity of the entire system.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Linear Technology
IC VOLT SUPERVISOR TSOT23-8 / Processor Supervisor Adj/12V/5V/3.3V/2.5V/1.8V/1.5V/1.2V/1V 9 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.0346
ECAD model for LTC2915HTS8-1#TRPBF
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
ON Semiconductor
IC SUPERVISR CPU 2K EEPROM 8SOIC
Lowest to $4.4169
ECAD model for CAT1021WI-30-GT3
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-A1#TRPBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Push-Pull Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2960CTS8-4#TRPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-26BM5
Rohm Semiconductor
IC VOLT DETECTOR STD 4-SOP
Need more? Email Us
ECAD model for BU4816F-TR
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin TSOT-23 T/R
Lowest to $1.3877
ECAD model for LTC2935CTS8-2#TRPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention