EN
  • EN
  • DE

R5403N110KD-TR-FF

Part No R5403N110KD-TR-FF
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23-5
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 715888-R5403N110KD-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5403N110KD-TR-FF CAD Model

Description

The R5403N110KD-TR-FF is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. It's widely used in microcontrollers, memory devices, and other electronic systems to prevent data corruption and ensure stable operation during power fluctuations.

Applications

  • Microcontroller Systems: Used to reset the microcontroller during power-up or brownout conditions.
  • Memory Protection: Safeguards data in memory devices by preventing writes during low-voltage situations.
  • Battery-Powered Devices: Monitors battery voltage and triggers a reset when the battery is low.
  • Power Supply Monitoring: Detects voltage drops in power supplies and provides a reset signal.
  • System Supervision: Provides a reliable reset signal for critical system components.

Features

  • Precise Detection Voltage: Accurate voltage monitoring with a specified threshold.
  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Compact footprint for space-constrained designs.
  • Open Drain Output: Flexible output configuration for various system interfaces.
  • Hysteresis: Prevents oscillations around the threshold voltage.

Benefits

  • Improved System Reliability: Ensures proper system operation by preventing data corruption and unexpected behavior.
  • Data Protection: Protects critical data in memory devices during voltage fluctuations.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates essential voltage monitoring functionality into a single chip.
  • Cost-Effective Solution: Provides a reliable and affordable voltage detection solution.

Technical Specifications

The R5403N110KD-TR-FF has a specific detection voltage, release voltage, and operating voltage range. Its supply current is low. The output is open drain, requiring a pull-up resistor. The device also has a specified operating temperature range. These specifications are found in the Ricoh datasheet.

The R5403N110KD-TR-FF is a reliable and cost-effective voltage detector IC that provides essential system supervision functionality. Its precise detection voltage, low power consumption, and small package make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,599 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess