EN
  • EN
  • DE

AIB6HD28-16PS-G96

Part No AIB6HD28-16PS-G96
Manufacturer Amphenol
Catalog Custom Parts (0 - A)
Description Gt 20C 20#16 Pin Plug
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184952-AIB6HD28-16PS-G96
Categories Custom Parts
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIB6HD28-16PS-G96 CAD Model

Description

The AIB6HD28-16PS-G96 is a connector manufactured by Amphenol. It belongs to the AIB series, which is known for its robust design and reliable performance in harsh environments. This particular model is a circular connector primarily used for power and signal transmission in industrial and military applications.

Applications:

  • Industrial Automation: Used for connecting sensors, actuators, and other devices in automated manufacturing systems.
  • Military Equipment: Employed in military vehicles, communication systems, and other defense applications.
  • Aerospace Systems: Integrated into aircraft and spacecraft for reliable signal and power transmission.
  • Transportation Systems: Utilized in trains, buses, and other transportation systems for connecting electrical components.
  • Marine Applications: Found in marine vessels and offshore platforms for robust and corrosion-resistant connections.

Features:

  • Circular Connector Design: Provides a robust and reliable connection in demanding environments.
  • Multiple Contact Pins: Features 16 pins for transmitting both power and signal.
  • IP67 Rating: Offers protection against dust and water ingress, ensuring reliable performance in harsh conditions.
  • Threaded Coupling: Provides a secure and vibration-resistant connection.
  • Durable Construction: Made from high-quality materials to withstand extreme temperatures, vibration, and shock.

Benefits:

  • Reliable Connection: Ensures a stable and secure connection for critical applications.
  • Environmental Protection: Protects against dust, water, and other environmental factors, prolonging connector life.
  • Vibration Resistance: Maintains a secure connection even in high-vibration environments.
  • Long Service Life: Offers a durable and long-lasting solution for demanding applications.
  • Easy Installation: Simplifies installation with its threaded coupling mechanism.

Additional Details:

The AIB6HD28-16PS-G96 is typically characterized by its number of contacts, current rating, and voltage rating. It is commonly used in applications where a robust and reliable connection is essential. The connector's environmental protection ensures reliable performance in harsh conditions. Detailed technical specifications, including mating cycles, contact resistance, and operating temperature range, are available in the product datasheet.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Fuji Electric
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess