EN
  • EN
  • DE

0501012.WR1

Part No 0501012.WR1
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Reference case 1206
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 709089-0501012.WR1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0501012.WR1 CAD Model

Description

The 0501012.WR1 is a surface mount fuse manufactured by Littelfuse Inc., designed to provide overcurrent protection in a wide range of electronic applications. This fuse offers a combination of fast-acting performance and compact size, making it ideal for safeguarding sensitive components from damage due to excessive current flow. Its high interrupting rating ensures reliable protection against potentially damaging fault currents, enhancing the overall reliability and safety of electronic devices.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and gaming consoles to protect power supplies and other critical circuits.
  • Networking Equipment: Employed in routers, switches, and modems to safeguard network interfaces and power distribution systems.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and motor drives to protect against overcurrent events.
  • Renewable Energy Systems: Used in solar inverters and wind turbine controllers to protect against grid faults and overloads.
  • Automotive Electronics: Utilized in automotive control modules, infotainment systems, and lighting systems to protect against electrical surges and short circuits.

Features

  • Fast-Acting: Provides rapid protection against overcurrent events, minimizing the risk of damage to sensitive components.
  • Surface Mount Design: Enables efficient assembly on printed circuit boards (PCBs), reducing manufacturing costs and improving board density.
  • Compact Size: Allows for use in space-constrained applications, making it suitable for portable and miniaturized electronic devices.
  • High Interrupting Rating: Safely interrupts high fault currents, preventing catastrophic damage to equipment and ensuring personnel safety.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with international standards for hazardous substances.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from overcurrent events, improving system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to electrical faults, reducing downtime and maintenance costs.
  • Improved Safety: Protects users and equipment from electrical hazards, ensuring a safe operating environment.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged components.
  • Increased Product Lifespan: Extends the lifespan of electronic devices by protecting them from overcurrent damage.

Additional Details

The 0501012.WR1 fuse has a current rating of 12A and a voltage rating typically around 32V or 63V (consult the datasheet for specific rating). It is constructed using a ceramic body material and features a silver alloy element. The operating temperature range is typically -40°C to +85°C. It is designed to meet industry standards such as UL 248-14 and IEC 60127-4. The interrupting rating is specified in Amperes, such as 50A or higher depending on the specific model. Always consult the official Littelfuse datasheet for precise specifications and recommended application guidelines.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1071 $50.3370
1,140+ $0.0879 $100.2060
1,765+ $0.0851 $150.2015
2,430+ $0.0824 $200.2320
3,140+ $0.0797 $250.2580
4,205+ $0.0714 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess