EN
  • EN
  • DE

R1514S033B-E2-FA

Part No R1514S033B-E2-FA
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287659-R1514S033B-E2-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1514S033B-E2-FA CAD Model

Description

The R1514S033B-E2-FA is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and regulated voltage output, which is crucial for powering sensitive electronic components and ensuring consistent performance.

Applications

  • Power management in portable devices
  • Voltage regulation for microcontrollers
  • Battery-powered systems
  • Wireless communication devices
  • Consumer electronics

Features

  • Low dropout voltage
  • High output voltage accuracy
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size

Benefits

  • Provides a stable and reliable voltage supply
  • Protects electronic components from voltage spikes
  • Extends battery life in portable devices
  • Improves system stability and performance
  • Reduces the risk of component failure

Additional Details

The R1514S033B-E2-FA is characterized by its low dropout voltage (LDO), allowing it to operate efficiently even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing battery life is important. The high output voltage accuracy ensures that connected components receive the correct voltage, preventing malfunctions or damage. The overcurrent protection feature protects the regulator and the connected circuitry from excessive current draw. The thermal shutdown protection prevents the device from overheating under high load conditions. The small package size allows for easy integration into compact electronic devices.

This voltage regulator also features a low quiescent current, minimizing power consumption when the device is in standby or low-power mode. It is designed for use with ceramic capacitors, which offer superior stability and noise performance compared to other capacitor types. The R1514S033B-E2-FA is commonly used in applications requiring precise voltage regulation, high efficiency, and reliable protection. Its integrated protection features contribute to a robust and safe operation, making it a suitable choice for a wide range of electronic devices. The stable voltage output helps maintain consistent performance and prevents unexpected behavior in sensitive components.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6454 $57.8724
15+ $7.9141 $118.7115
23+ $7.6669 $176.3387
32+ $7.4197 $237.4304
41+ $7.1726 $294.0766
54+ $6.4310 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess