EN
  • EN
  • DE

R1130H151A-T1-FB

Part No R1130H151A-T1-FB
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SMD6
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
RoHS State Request Verification
Win Source Part Number 755819-R1130H151A-T1-FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1130H151A-T1-FB CAD Model

Description

The R1130H151A-T1-FB is a CMOS-based voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It's designed for portable applications requiring low power consumption and high accuracy. This voltage regulator is characterized by its small size, high ripple rejection, and stable output voltage, making it suitable for a wide range of electronic devices.

Applications

  • Smartphones and Tablets: Powering various components in smartphones and tablets, such as microprocessors, memory, and display panels.
  • Wearable Devices: Providing stable voltage regulation in wearable devices like smartwatches and fitness trackers.
  • Portable Audio Players: Regulating power in portable audio players and MP3 players.
  • Wireless Communication Modules: Ensuring stable power supply for Bluetooth, Wi-Fi, and other wireless communication modules.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in Internet of Things (IoT) devices.

Features

  • Low Dropout Voltage: Features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage.
  • High Ripple Rejection: Offers high ripple rejection, minimizing the impact of noise on the output voltage.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable applications.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection, which automatically shuts down the regulator if the junction temperature exceeds a safe limit.
  • Small Package: Available in a small package, making it suitable for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Long Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Protection Against Overload: Overcurrent and thermal shutdown protection features safeguard the regulator and connected components from damage.
  • Minimal Noise: High ripple rejection minimizes noise on the output voltage, improving signal quality.
  • Easy to Use: Simple design simplifies integration into various circuits.

Additional Details

The R1130H151A-T1-FB outputs 1.5V (as indicated by "151"). Input voltage ranges typically from 1.6V to 5.5V, but the official datasheet is crucial for confirming exact specifications and operating conditions. It is packaged in a small footprint package such as DFN or SOT. Other key parameters include output voltage accuracy, quiescent current, and maximum output current.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess