EN
  • EN
  • DE

RT5037GQW

Part No RT5037GQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Battery Chargers
Description IC PMIC ROCKCHIP TABLET 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.44V (Maximum)
Voltage - Supply (Maximum) 5.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812594-RT5037GQW
Ultra Librarian 3D Model Ultra Librarian RT5037GQW CAD Model

Description

{"ProductId":750919,"FormattedDescription":"

The Richtek USA Inc. RT5037GQW is a lithium-ion/polymer battery charger with a maximum charge current of 2A and a battery pack voltage of 4.44V.

  • Charge Current: 2A
  • Battery Pack Voltage: 4.44V
  • Fault Protection: Over Current, Over Temperature, Over Voltage
  • Features: Programmable Timer
  • Battery Type: Single Cell
  • Interface: I2C
  • Package: 40-WQFN (5x5)
  • Temperature Range: -40°C to 85°C
  • Manufacturer Pack Quantity: 1,500
"}

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8801 $233.2265
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess