EN
  • EN
  • DE
  • IT

TFF1025HN/N1115

Part No TFF1025HN/N1115
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description MIXER OSCILLATOR PLL VSAT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr NXP
Package Bulk
Product Status Active
RF Type Ku-Band
Frequency 25MHz
Noise Figure 9dB
Secondary Attributes Down Converter
Current - Supply 56mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1028649-TFF1025HN/N1115
Ultra Librarian 3D Model Ultra Librarian TFF1025HN/N1115 CAD Model

Description

The TFF1025HN/N1115 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-performance product is tailored for use in RF (Radio Frequency) applications, specifically for satellite communication systems. It is a testament to NXP's commitment to providing innovative solutions that cater to the ever-evolving needs of the technology landscape.

Key Features

  • Frequency Range: The TFF1025HN/N1115 operates at an impressive frequency range, making it suitable for a wide array of satellite communication bands. This versatility ensures that it can be integrated into various communication systems without the need for multiple different components.
  • High Integration: This product integrates several features into one compact package, including a mixer, local oscillator, and synthesizer. This level of integration not only saves space but also simplifies the design process for system engineers.
  • Low Power Consumption: Power efficiency is a hallmark of the TFF1025HN/N1115, ensuring that systems using this IC can maintain optimal performance while minimizing energy usage. This is particularly beneficial for applications where power availability is a concern.
  • Robust Performance: NXP's TFF1025HN/N1115 is designed to deliver reliable and consistent performance even in the harshest conditions. Its robustness makes it an ideal choice for satellite communication systems that require uninterrupted operation.

Applications

The TFF1025HN/N1115 is primarily used in satellite communication systems, such as Very Small Aperture Terminals (VSATs), Low Noise Block downconverters (LNBs), and other related RF applications. Its high-frequency operation and integration features make it an indispensable component in modern satellite communication infrastructure.

Quality and Reliability

NXP Semiconductors ensures that the TFF1025HN/N1115 meets the highest standards of quality and reliability. Each IC undergoes rigorous testing to guarantee its performance under a wide range of conditions. Customers can trust in the durability and longevity of this product, which is backed by NXP's reputation as a leading semiconductor manufacturer.

Conclusion

With its advanced features, the TFF1025HN/N1115 from NXP Semiconductors represents a significant advancement in RF technology. Its combination of high-frequency operation, low power consumption, and high integration makes it a compelling choice for designers and engineers looking to enhance their satellite communication systems.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess