EN
  • EN
  • DE
  • IT

MAX9389EHJ+

Part No MAX9389EHJ+
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202769-MAX9389EHJ+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders
Package Tube
Product Status Active
Type Multiplexer
Circuit 1 x 8:1
Voltage Supply Source Dual Supply
Voltage - Supply ±2.375V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MAX9389EHJ+ CAD Model

Description

The MAX9389EHJ+ is a high-performance, low-voltage differential signaling (LVDS) clock distribution device designed and manufactured by Analog Devices Inc. This product is engineered to address the needs of complex digital systems that require precise clock distribution and minimal skew. It is an essential component for applications in telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • High-Speed LVDS Outputs: The MAX9389EHJ+ offers multiple LVDS outputs that enable fast data transmission with low power consumption, making it suitable for high-speed operation without compromising signal integrity.
  • Low Skew: With exceptionally low output-to-output skew, this device ensures synchronous clock distribution, which is crucial for maintaining the timing integrity of digital signals across various components of a system.
  • Wide Frequency Range: It supports a broad range of frequencies, providing versatility and compatibility with a variety of digital systems and applications.
  • Low Jitter: The device exhibits low jitter performance, which minimizes timing errors and enhances the reliability of high-speed communication.
  • Power Efficiency: Designed for low-voltage operation, the MAX9389EHJ+ is power-efficient, helping to reduce the overall power consumption of the systems in which it is used.

Product Specifications

Parameter Value Package/Case TQFP-32 Supply Voltage 3.3V ±0.3V Operating Temperature -40°C to +85°C Output Type LVDS Number of Outputs Multiple

Applications

The MAX9389EHJ+ is ideal for a wide array of applications that demand high-speed and precise clock distribution, including:

  • Networking equipment such as routers, switches, and base stations
  • High-performance computing and data centers
  • Test and measurement equipment
  • Storage systems and servers

With its high-speed capabilities and stringent performance criteria, the MAX9389EHJ+ from Analog Devices Inc. is a reliable choice for designers looking to enhance the clock distribution network of their advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9739 $67.8956
9+ $13.9270 $125.3430
13+ $13.4927 $175.4051
18+ $13.0573 $235.0314
23+ $12.6218 $290.3014
31+ $11.3167 $350.8177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,201 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess