EN
  • EN
  • DE
  • IT

PS2705-1-F3-A(LL)

Part No PS2705-1-F3-A(LL)
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352186-PS2705-1-F3-A(LL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2705-1-F3-A(LL) CAD Model

Description

The PS2705-1-F3-A(LL) is a single-channel optocoupler manufactured by CEL (California Eastern Laboratories). It is designed to provide electrical isolation between input and output circuits, offering a high-speed response suitable for digital interface applications. Its primary function is to ensure safety and signal integrity in environments prone to electrical noise and high-voltage transients.

Applications

  • High-Speed Digital Interfaces: Isolation in data communication systems, protecting sensitive circuits from noise and voltage spikes.
  • Microprocessor Systems: Galvanic isolation between microprocessors and peripheral devices.
  • Programmable Logic Controllers (PLCs): High-speed isolation in input/output modules for industrial automation.
  • Inverters and Motor Drives: Provides isolation in control circuits to prevent damage from high-voltage power stages.
  • Power Supplies: Isolation in feedback and control loops, particularly where fast response times are required.

Features

  • High-Speed Operation: Optimized for rapid switching speeds, enabling efficient digital signal transmission.
  • High Isolation Voltage: Offers robust protection against voltage transients and electrical noise.
  • Surface Mount Package: Facilitates automated assembly processes and reduces board space requirements.
  • Compact Design: Enables high-density mounting on printed circuit boards.
  • Wide Operating Temperature Range: Suitable for operation in a variety of industrial and commercial environments.

Benefits

  • Enhanced Safety: Protects personnel and equipment from electrical shock and damage by providing a barrier against high voltages.
  • Improved Signal Integrity: Reduces noise and interference in signal paths, ensuring accurate and reliable data transmission.
  • Increased System Reliability: Safeguards sensitive circuits from voltage spikes and surges, extending the lifespan of electronic systems.
  • Simplified Design Process: Facilitates easier integration into digital systems, reducing design complexity.
  • Reduced Board Space: Compact package design optimizes PCB layout and minimizes overall system size.

Additional Details

The PS2705 series of optocouplers utilizes an LED as the input light source and a high-speed phototransistor on the output side to transfer signals across the isolation barrier. The '1' in the part number indicates a single-channel configuration. The 'F3' likely denotes a specific lead forming or tape and reel option optimized for automated assembly. The 'A(LL)' likely specifies particular electrical characteristics or packing information relevant to the specific application.

Key parameters such as current transfer ratio (CTR) and propagation delay are critical for ensuring optimal performance in high-speed applications. Designers should consult the datasheet for detailed specifications to ensure compatibility with their circuit requirements. The isolation voltage rating is also essential for safety and protection against high-voltage transients. The operating temperature range determines suitability for various environmental conditions.

Proper PCB layout and termination techniques are vital for minimizing signal reflections and ensuring optimal performance in high-speed digital circuits. CEL provides datasheets and application notes offering valuable guidance on circuit design and component selection when using the PS2705-1-F3-A(LL).

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess