Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer RFMD
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 700MHz to 2.2GHz
RF Frequency 700MHz to 2.2GHz
P1dB 6dBm
Noise Floor -156.7dBm/Hz
Output Power 3dBm
Operating Supply Current 110mA
Supply Voltage - Operating 2.7 V to 3.3 V
Test Frequency 1.9GHz
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 1092077-RF2483TR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2483TR7 CAD Model

Description

The RFMD RF2483TR7 is an active electronic component used as a modulator.

  • Component Type: Modulator
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Test Frequency: 1.9GHz
  • P1dB: 6dBm
  • LO and RF Frequencies: 700MHz to 2.2GHz
  • Output Power: 3dBm
  • Noise Floor: -156.7dBm/Hz
  • Operating Supply Voltage: 2.7V to 3.3V
  • Operating Supply Current: 110mA
  • Package: 20-VFQFN Exposed Pad

You May Also Be Interested in

ON Semiconductor
IC MODULATOR RF VHF 16SSOP
Need more? Email Us
ECAD model for A77000
Analog Devices Inc.
IC QUAD MOD 140-1000MHZ 16TSSOP
Lowest to $44.3182
ECAD model for AD8345AREZ
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $873.6000
ECAD model for MAX5860PUXH+
Analog Devices Inc.
RF MODULATOR 700MHZ-1GHZ 16VFQFN / RF Modulator IC 700MHz ~ 1GHz 16-VFQFN Exposed Pad
Lowest to $32.9630
ECAD model for HMC630LP3ETR
Analog Devices Inc.
Need more? Email Us
ECAD model for AD8345AREX-RL7
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $27.7034
ECAD model for AD8349ARE-REEL7
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $29.4588
ECAD model for HMC630LP3E
Texas Instruments
1.5-GHz to 2.5-GHz QUADRATURE MODULATOR
Need more? Email Us
ECAD model for TRF3702IRHCR
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN / RF Modulator IC 0Hz ~ 20GHz 32-TFQFN Exposed Pad
Lowest to $193.9105
ECAD model for HMC871LC5TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention