EN
  • EN
  • DE

AD8345AREZ

Part No AD8345AREZ
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUAD MOD 140-1000MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 140MHz to 1GHz
RF Frequency 140MHz to 1GHz
P1dB 2.5dBm
Noise Floor -155dBm/Hz
Output Power 2dBm
Operating Supply Current 78mA
Supply Voltage - Operating 2.7 V to 5.5 V
Test Frequency 800MHz
Dimension 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 008435-AD8345AREZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8345AREZ CAD Model

Description

The AD8345AREZ is a high-performance, quadrature modulator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is specifically tailored for modern RF and IF modulation needs, offering an exceptional balance of performance and integration for communication systems.

Key Features

  • Frequency Range: The AD8345AREZ operates in the 0.8 GHz to 2.5 GHz frequency range, making it suitable for a wide array of applications including wireless communications.
  • Integration: It integrates a voltage-controlled oscillator (VCO) and a high-linearity I/Q modulator, providing a compact solution that reduces the number of external components required.
  • Output Power: The modulator is designed to deliver a high output power, ensuring strong signal transmission capabilities.
  • Low Noise: The device exhibits low phase noise and excellent carrier suppression, which are critical for high-quality signal modulation.
  • Power Consumption: With its low power consumption, the AD8345AREZ is ideal for battery-powered devices and other applications where power efficiency is a priority.

Applications

The AD8345AREZ is versatile and can be used in various applications, such as:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Broadband wireless access systems (WiMAX, WiFi)
  • Cable modem termination systems
  • General-purpose RF and IF phase modulation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8345AREZ is no exception. It is built to meet rigorous industry standards, ensuring reliability and performance in even the most demanding conditions.

Ordering Information

The AD8345AREZ is available in a compact, RoHS-compliant, 16-lead TSSOP package, ensuring ease of integration into a wide range of circuit designs. For ordering or to request samples, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess