EN
  • EN
  • DE

AD8345AREX-RL7

Part No AD8345AREX-RL7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Modulators
Manufacturer Analog Devices Inc.
Win Source Part Number 172168-AD8345AREX-RL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8345AREX-RL7 CAD Model

Description

AD8345AREX-RL7 Product Image

The AD8345AREX-RL7 is a state-of-the-art quadrature modulator from Analog Devices Inc., designed to offer an exceptional balance of performance and versatility for RF and IF modulation. This component is specifically engineered to cater to the requirements of modern communication systems, including wireless infrastructure, broadband, and other high-frequency applications.

Key Features:

  • Frequency Range: The AD8345AREX-RL7 operates within a wide frequency range, making it suitable for various modulation schemes.
  • High Linearity: This quadrature modulator provides high linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise: The device is designed with low noise characteristics to ensure a clean signal transmission, which is vital for achieving high-quality communication links.
  • Single Supply Operation: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Integration: The AD8345AREX-RL7 integrates a local oscillator (LO) buffer amplifier, which reduces the need for external components and minimizes board space requirements.

Applications:

  • Wireless Infrastructure (GSM, CDMA, WCDMA, LTE)
  • Broadband Wireless Access
  • Point-to-Point Radio Links
  • Cable Modem Termination Systems
  • IF and RF Modulation for Communication Systems

The AD8345AREX-RL7 is available in a compact package, making it an ideal choice for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions, which is a testament to the quality standards upheld by Analog Devices Inc.

With its combination of superior performance, high integration, and ease of use, the AD8345AREX-RL7 quadrature modulator is a key component for designers looking to enhance their communication systems with minimal design effort and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 17GHZ-24GHZ 24TFQFN
Lowest to $140.0000
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess