EN
  • EN
  • DE

HMC871LC5TR

Part No HMC871LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 0HZ-20GHZ 32TFQFN / RF Modulator IC 0Hz ~ 20GHz 32-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Modulators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Modulator Driver
RF Frequency 0Hz ~ 20GHz
P1dB 16.5dBm
Current - Supply 75 mA
Voltage - Supply 8V
Package / Case 32-TFQFN Exposed Pad
Base Product Number HMC871
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1027494-HMC871LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC871LC5TR CAD Model

Description

Product Overview: HMC871LC5TR by Analog Devices Inc.

The HMC871LC5TR from Analog Devices Inc. is a high-performance, GaAs MMIC I/Q mixer with an integrated local oscillator (LO) amplifier. This advanced component is designed to meet the stringent requirements of modern RF and microwave communication systems. With its compact LC5TR package, the HMC871LC5TR is an ideal solution for applications requiring a mix of small form factor, high linearity, and broad frequency coverage.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for various applications in wireless infrastructure, test and measurement equipment, and military systems.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies design and reduces the number of external components required, which can help in minimizing the overall system footprint and cost.
  • High Linearity: The HMC871LC5TR delivers excellent linearity performance, which is crucial in maintaining signal integrity and reducing distortion in complex signal environments.
  • Low Conversion Loss: With its low conversion loss, this mixer ensures efficient signal conversion, thereby preserving signal strength and quality through the mixing process.
  • LO/RF Isolation: The device provides excellent isolation between the LO and RF ports, which is essential to prevent signal leakage and maintain the purity of the signal paths.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military & Space
  • Test Equipment
  • Broadband Wireless Access

The HMC871LC5TR from Analog Devices Inc. represents a blend of performance, integration, and reliability. Its robust design is optimized for demanding applications that require high dynamic range and where space is at a premium. By leveraging the quality and innovation of Analog Devices, the HMC871LC5TR stands out as a superior choice for designers looking to enhance their RF and microwave systems.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess