EN
  • EN
  • DE

UPD70F3635GJ(A)-GAE-AX

Part No UPD70F3635GJ(A)-GAE-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102965-UPD70F3635GJ(A)-GAE-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3635GJ(A)-GAE-AX CAD Model

Description

The UPD70F3635GJ(A)-GAE-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It's likely part of their UPD70F36 series, designed for embedded control applications. The 'GJ(A)-GAE-AX' suffix denotes specific packaging, temperature range, and other manufacturing-related characteristics that differentiate it from other members of the same family. It provides a balance of computational power, memory, and peripheral functions for various industrial and consumer applications.

Applications

  • Motor Control: Used in controlling various types of motors in industrial and consumer applications.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other automation equipment.
  • Home Appliances: Found in washing machines, refrigerators, and other smart appliances.
  • Building Automation: Used in HVAC systems, lighting control, and security systems.

Features

  • High-Performance CPU Core: Provides adequate processing power for real-time control and data processing.
  • Integrated Flash Memory: Stores program code and data persistently.
  • On-Chip RAM: Facilitates fast data access and manipulation.
  • Extensive Peripheral Set: Includes timers, UARTs, SPI, I2C, ADC, DAC, and other interfaces for connecting to external devices.
  • Low-Power Modes: Reduces energy consumption for battery-powered or energy-sensitive applications.

Benefits

  • Efficient System Control: Enables precise and responsive control of connected devices.
  • Reduced System Cost: Integrates multiple functionalities into a single chip.
  • Enhanced System Reliability: Provides robust operation in demanding environments.
  • Simplified System Design: Reduces the complexity of the overall system.
  • Faster Time to Market: Facilitates quicker development cycles with comprehensive tools and support.

For precise details about memory size, clock speed, peripheral configurations, and package dimensions, refer to the Renesas product documentation and the datasheet specific to the UPD70F3635GJ(A)-GAE-AX part number.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess