EN
  • EN
  • DE

R7732GGE(Z00)

Part No R7732GGE(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description SOT23-6; Rurst Triple-Mode PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961443-R7732GGE(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7732GGE(Z00) CAD Model

Description

The R7732GGE(Z00) is a high-efficiency synchronous buck converter from Richtek USA Inc. It is designed for applications requiring step-down conversion from a higher voltage to a lower voltage with high efficiency and compact size. This converter integrates MOSFETs and control circuitry to provide a complete power management solution.

Applications

  • Point-of-Load (POL) regulators
  • Portable devices
  • Notebook computers
  • Set-top boxes
  • LCD monitors and TVs

Features

  • High Efficiency: Achieves high efficiency across a wide load range.
  • Synchronous Rectification: Reduces power loss and improves efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible voltage setting.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages.
  • Thermal Shutdown Protection (TSP): Protects the converter from overheating.

Benefits

  • Extended Battery Life: Improves battery life in portable devices.
  • Reduced Power Dissipation: Minimizes heat generation and improves system reliability.
  • Simplified Design: Reduces the number of external components required.
  • Flexible Voltage Setting: Allows for customization to meet specific application requirements.
  • Robust Protection: Protects the converter from various fault conditions.

Additional Details

The R7732GGE(Z00) buck converter utilizes synchronous rectification to achieve high efficiency, reducing power loss and improving overall system performance. It features a wide input voltage range, making it suitable for various applications. The output voltage can be adjusted to meet specific requirements. The integrated protection features, such as OCP, UVLO, and TSP, ensure robust and reliable operation. The switching frequency is typically optimized to balance efficiency and component size. External components, such as inductors and capacitors, are required for proper operation, and their values should be selected based on the application requirements as described in the datasheet.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3278 $173.7340
730+ $0.3173 $231.6290
945+ $0.3067 $289.8315
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,633 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess