EN
  • EN
  • DE

R5F100BCAFP

Part No R5F100BCAFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182097-R5F100BCAFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F100BCAFP CAD Model

Description

The R5F100BCAFP is a microcontroller from Renesas Electronics' RL78/G13 series. This ultra-low power microcontroller is designed for a broad range of applications requiring efficient processing and minimal energy consumption. It offers a balanced combination of performance, integration, and ease of use, making it suitable for embedded systems in various industries.

Applications:

  • Home appliances: Control panels for refrigerators, washing machines, and other appliances.
  • Industrial control: Sensor interfaces, motor control, and data logging in industrial equipment.
  • Healthcare devices: Portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Consumer electronics: Remote controls, toys, and wearable devices.
  • Smart meters: Energy metering and data communication for utilities.

Features:

  • RL78 CPU core: High-performance 16-bit CPU core with a clock speed up to 32 MHz.
  • Low power consumption: Optimized for ultra-low power operation, minimizing energy consumption in battery-powered devices.
  • Flash memory: Integrated flash memory for program storage, allowing for easy updates and modifications.
  • RAM: Integrated RAM for data storage during program execution.
  • Timers: Multiple timers for various applications, including PWM generation, event counting, and real-time clock functions.
  • Communication interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • GPIO: General-purpose input/output pins for flexible interfacing with external components.
  • Operating voltage: Wide operating voltage range for compatibility with various power supplies.
  • Package: LQFP package for easy integration into printed circuit boards.

Benefits:

  • Reduced power consumption: Minimizes energy consumption, extending battery life in portable devices and reducing overall energy costs.
  • High performance: Delivers sufficient processing power for a wide range of applications.
  • Easy to use: Simplified development environment and comprehensive documentation make it easy to design and implement embedded systems.
  • Cost-effective: Offers a competitive price point, making it an attractive option for cost-sensitive applications.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and reducing overall cost.

The R5F100BCAFP's architecture includes a 16-bit RL78 CPU core, high-speed on-chip oscillator, and a power management system optimized for low-power operation. It supports various operating modes, including HALT, STOP, and SNZ, which further reduce power consumption in idle states. Its integrated peripherals, combined with its low-power capabilities, make it an excellent choice for applications where both performance and energy efficiency are critical.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0619 $61.8570
70+ $1.6918 $118.4260
110+ $1.6391 $180.3010
150+ $1.5862 $237.9300
190+ $1.5333 $291.3270
255+ $1.3747 $350.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess