EN
  • EN
  • DE

TLV320AIC3268IRGCT

Part No TLV320AIC3268IRGCT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC STEREO AUDIO 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 12 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 95 / 105
Dynamic Range, ADCs / DACs (db) Typ 95 / 105
Analog Supply Voltage 1.5 V to 1.95 V
Digital Supply Voltage 1.26 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 1109403-TLV320AIC3268IRGCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3268IRGCT CAD Model

Description

Product Overview: TLV320AIC3268IRGCT

The TLV320AIC3268IRGCT is a sophisticated audio codec from Texas Instruments, designed to provide a high-fidelity audio experience for a wide array of applications. This highly integrated device is a perfect choice for those seeking a solution that offers both advanced features and reliable performance.

Key Features

  • High-Performance Audio: With a 24-bit digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), this codec delivers crystal-clear sound, ensuring an immersive audio experience.
  • Low Power Consumption: The TLV320AIC3268IRGCT is engineered for efficiency, making it ideal for portable and battery-powered devices, where power conservation is crucial.
  • Flexible Audio Processing: It includes programmable digital signal processing (DSP) blocks, allowing for customizable audio processing and support for various audio algorithms.
  • Multiple Audio Interfaces: The codec supports I2S, TDM, and PDM audio interfaces, providing versatility and ease of integration with different system architectures.
  • Integrated PLL: An on-chip phase-locked loop (PLL) facilitates precise clock generation for the audio converters, enhancing audio quality and system reliability.

Applications

The TLV320AIC3268IRGCT is suitable for a multitude of applications, including:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Home Audio Systems
  • Automotive Audio Systems

Technical Specifications

The device comes in a compact 32-pin QFN package and operates over a wide temperature range, making it robust for various environments. It also features multiple power-saving modes, further extending its applicability in power-sensitive designs.

Availability and Support

As a product of Texas Instruments, the TLV320AIC3268IRGCT is backed by TI's extensive technical support and documentation. Designers and engineers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this codec into their projects.

In summary, the TLV320AIC3268IRGCT from Texas Instruments is a powerful audio codec that offers premium audio quality, low power consumption, and a high level of integration, making it an excellent choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
Lowest to $3.2271
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $5.3111
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0903 $60.3612
9+ $12.3818 $111.4362
13+ $11.9949 $155.9337
18+ $11.6080 $208.9440
23+ $11.2210 $258.0830
30+ $10.0602 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess