EN
  • EN
  • DE

THS7319IZSVR

Part No THS7319IZSVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC EDTV VIDEO AMP 3CH 9UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 20MHz
Slew Rate 80 V/μs
Operating Supply Current 3.4mA
Channel Output Current 70mA
Supply Voltage - Operating 2.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 9-UCSP
Win Source Part Number 054711-THS7319IZSVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7319IZSVR CAD Model

Description

The THS7319IZSVR, manufactured by Texas Instruments, is a state-of-the-art video amplifier that is designed to meet the needs of high-performance video applications. This device is built with cutting-edge technology to ensure the highest quality signal amplification for a variety of video signals, making it an ideal choice for designers and engineers looking to enhance their video processing systems.

Key Features

  • Integrated Filters: The THS7319IZSVR comes with integrated low-pass filters that are optimized for standard-definition (SD), high-definition (HD), and full high-definition (FHD) video signals. These filters help to reduce noise and improve the clarity of the output signal.
  • High Bandwidth: With a high bandwidth capacity, this amplifier supports fast signal transition and can handle a wide range of video frequencies, ensuring compatibility with various video standards and resolutions.
  • Low Power Consumption: Designed with power efficiency in mind, the THS7319IZSVR operates with low power consumption, making it suitable for battery-powered applications or energy-sensitive projects.
  • 6-dB Gain: The device features a fixed 6-dB gain which is ideal for driving double-terminated 75-Ω cables, ensuring strong signal transmission over long distances without significant loss of quality.
  • Single Supply Voltage: It operates on a single 3.3-V supply voltage, simplifying the power supply design and ensuring easy integration into existing systems.
  • Shutdown Feature: The THS7319IZSVR includes a shutdown feature that allows the device to be turned off when not in use, further conserving power and extending the life of the product.

Applications

The versatility of the THS7319IZSVR makes it suitable for a wide range of applications, including:

  • Video line drivers and buffers
  • Cable set-top boxes
  • DVD players/recorders
  • Video surveillance systems
  • Personal video recorders
  • Automotive rearview cameras and entertainment systems

With its robust design, the THS7319IZSVR is built to deliver reliable performance in the most demanding video applications. Whether you're designing consumer electronics or industrial video equipment, the THS7319IZSVR from Texas Instruments offers the quality and performance needed to produce superior video outputs.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8745 $59.3725
11+ $9.7432 $107.1752
16+ $9.4388 $151.0208
22+ $9.1343 $200.9546
29+ $8.8298 $256.0642
38+ $7.9164 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess