EN
  • EN
  • DE

MSP430G2332IRSA16R

Part No MSP430G2332IRSA16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)
Manufacturer Texas Instruments
Series MSP430G2xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name 430G2332
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -MSP430G2332IRSA16R-NDR, 296-MSP430G2332IRSA16RDKR, 296-MSP430G2332IRSA16RCT, 296-29266-6, 296-29266-2, -296-29266-1-ND, 296-29266-6-ND, 296-29266-1, 296-29266-2-ND, 296-29266-1-ND, MSP430G2332IRSA16R-ND, -296-29266-1, 296-MSP430G2332IRSA16RTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928200-MSP430G2332IRSA16R
Ultra Librarian 3D Model Ultra Librarian MSP430G2332IRSA16R CAD Model

Description

The MSP430G2332IRSA16R is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This MCU is part of the MSP430 family, which is famous for its ultra-low power consumption, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Processor Core: The MSP430G2332IRSA16R features a 16-bit RISC architecture that allows for efficient processing and fast execution of instructions, enhancing the overall system performance.
  • Memory: It comes equipped with 2KB of Flash memory and 128B of RAM, providing sufficient space for application code and data storage.
  • Digital Peripherals: This MCU includes multiple I/O pins and versatile digital peripherals such as timers, which are essential for managing various tasks within embedded systems.
  • Analog Peripherals: The device also boasts an integrated 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and perform precise measurements.
  • Power Management: The MSP430G2332IRSA16R's power management features include multiple low-power modes, which significantly reduce power consumption during idle periods, thereby extending battery life.
  • Package: It is available in a compact 16-pin QFN package, which is suitable for space-constrained applications.

Applications

The MSP430G2332IRSA16R MCU is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensors
  • Home Automation Systems
  • Portable Medical Devices
  • Energy Management

Why Choose MSP430G2332IRSA16R?

With its robust architecture, low power consumption, and a rich set of integrated peripherals, the MSP430G2332IRSA16R is an excellent choice for developers looking to create efficient and reliable embedded systems. Texas Instruments' support and extensive documentation further ease the development process, making this MCU a go-to solution for a variety of applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2381 $55.7145
100+ $1.0159 $101.5900
155+ $0.9841 $152.5355
210+ $0.9524 $200.0040
275+ $0.9206 $253.1650
365+ $0.8254 $301.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess