EN
  • EN
  • DE

PIC16F689-I/SS

Part No PIC16F689-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 090881-PIC16F689-I/SS
Family Name PIC16F689
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 67
Ultra Librarian 3D Model Ultra Librarian PIC16F689-I/SS CAD Model

Description

Microchip Technology's PIC16F689-I/SS Microcontroller

The PIC16F689-I/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This particular MCU is part of Microchip's renowned PIC16F family, which is known for its high performance, reliability, and ease of use.

At the heart of the PIC16F689-I/SS is a high-performance RISC CPU, which provides the computational power necessary to handle challenging tasks. With its 14-bit instruction set, developers can achieve more efficient use of memory, as well as improved speed compared to traditional 8-bit microcontrollers. This device operates at a maximum frequency of 20 MHz, offering a swift response and processing capability that is essential for time-critical applications.

This MCU comes with an impressive 7 KB of Flash memory, which provides ample space for application code, and 256 bytes of EEPROM for data storage that persists through power cycles. Additionally, it is equipped with 256 bytes of RAM, ensuring smooth operation and multitasking capabilities.

The PIC16F689-I/SS offers a broad range of peripherals, including an analog-to-digital converter (ADC) with up to 10-bit resolution, providing precise measurement capabilities for sensor interfacing. It also features two comparators, PWM modules, and a range of timers, which are invaluable for real-time control applications.

Designed for robustness, the MCU operates within a wide voltage range of 2.0V to 5.5V, making it suitable for both battery-powered and line-powered applications. Its SSOP-20 packaging allows for a compact footprint on circuit boards, which is beneficial for space-constrained designs.

With its built-in Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT), the PIC16F689-I/SS ensures reliable operation by providing protection against unexpected system failures. The MCU also supports In-Circuit Serial Programming™ (ICSP™) for convenient programming and firmware updates.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16F689-I/SS from Microchip Technology is an excellent choice for designers who require a robust, feature-rich MCU with a proven track record of success.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess