EN
  • EN
  • DE

R2A11301F

Part No R2A11301F
Manufacturer Renesas Electronics America
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287934-R2A11301F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A11301F CAD Model

Description

The R2A11301F is a power management IC (PMIC) manufactured by Renesas Electronics. It is designed for applications requiring efficient and reliable power management, typically in embedded systems and portable devices. This IC integrates multiple power regulation and control functions, aiming to simplify design and reduce overall system size.

Applications

  • Portable Devices: Power management for smartphones, tablets, and other battery-powered devices.
  • Automotive Systems: Used in car infotainment systems and other automotive electronic control units.
  • Industrial Control: Provides regulated power for industrial automation equipment and control systems.
  • Networking Equipment: Powering network routers, switches, and other communication devices.
  • Consumer Electronics: Used in televisions, set-top boxes, and various multimedia devices.

Features

  • Multiple DC-DC Converters: Integrated buck and boost converters for efficient voltage conversion.
  • LDO Regulators: Provides stable and low-noise voltage rails for sensitive analog and digital circuits.
  • Power Sequencing: Programmable power-up and power-down sequencing to prevent inrush current and ensure system stability.
  • Overvoltage Protection (OVP): Protects downstream components from excessive voltage levels.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overload conditions.
  • Thermal Shutdown: Automatically shuts down the device when the internal temperature exceeds a safe limit.
  • I2C Interface: Allows for easy configuration and monitoring of device parameters.

Benefits

  • High Efficiency: Minimizes power loss, leading to improved battery life in portable applications.
  • Stable Power Supply: Ensures reliable operation of connected devices by providing stable voltage rails.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Easier power supply design due to integrated features and protection mechanisms.
  • Enhanced System Protection: Protects against overvoltage, overcurrent, and overtemperature conditions.
  • Flexible Configuration: Can be configured to meet specific application requirements via the I2C interface.

Additional Details

The R2A11301F operates within a specific input voltage range and provides multiple regulated output voltages. Detailed specifications regarding voltage and current ratings can be found in the official Renesas datasheet for this part. The I2C interface allows for dynamic adjustment of output voltage levels, current limits, and other parameters. The device includes comprehensive protection features to enhance system reliability and prevent damage due to abnormal operating conditions. Refer to the datasheet for detailed application notes and recommended external components.

You May Also Be Interested in

ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess