EN
  • EN
  • DE

MP44018-AGS-P

Part No MP44018-AGS-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup 25 µA
Voltage - Supply 12V ~ 32V
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-MP44018-AGS-PCT,1589-MP44018-AGS-PDKR,1589-MP44018-AGS-PTR
Standard Package 500
Win Source Part Number 1079975-MP44018-AGS-P
Ultra Librarian 3D Model Ultra Librarian MP44018-AGS-P CAD Model

Description

The MP44018-AGS-P is an integrated circuit manufactured by Monolithic Power Systems Inc. that belongs to the PMIC-PFC (Power Factor Correction) category.

  • Category: PMIC-PFC (Power Factor Correction)
  • Packaging: Tape and Reel
  • Standard Package: 500
  • Mounting Type: Surface-Mount Device (SMD)
  • Conduction Mode: Critical Conduction Mode (CRM) and Discontinuous Conduction Mode (DCM)
  • Input Voltage: 12V to 32V
  • Startup Current: 25 microamperes
  • Package: 8-SOIC
  • Supplier Device Package: 8-SOIC
  • RoHS Compliant: Yes
  • Temperature Range: -40 to 125 degrees Celsius

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess