EN
  • EN
  • DE

NCP1612A2DR2G

Part No NCP1612A2DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCFF/CRM 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Mode Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup 20 µA
Voltage - Supply 9.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SOIC
Base Product Number NCP1612
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886917-NCP1612A2DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1612A2DR2G CAD Model

Description

ON Semiconductor NCP1612A2DR2G Product Description

The NCP1612A2DR2G is a sophisticated, high-performance power factor correction (PFC) controller chip designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered to deliver a compact, efficient, and reliable solution for AC-DC power supplies that demand high power factor and low total harmonic distortion (THD).

Key Features

  • Continuous Conduction Mode (CCM) PFC Controller: The NCP1612A2DR2G operates in Continuous Conduction Mode, which is ideal for applications that require stable operation under varying load conditions.
  • Enhanced Energy Efficiency: With its precise control and high integration, this PFC controller helps to achieve excellent energy efficiency ratings, making it suitable for energy-sensitive applications.
  • Low Total Harmonic Distortion: The device is designed to minimize THD, which is critical for maintaining power quality and meeting regulatory standards for electronic products.
  • Flexible Operating Frequency: The NCP1612A2DR2G provides the flexibility of a programmable switching frequency, allowing designers to optimize their power supply design for specific applications.
  • Integrated Protections: The controller includes a range of built-in protection features such as over-voltage, under-voltage, over-current, and over-temperature protections, enhancing the safety and reliability of the end product.

Applications

The ON Semiconductor NCP1612A2DR2G is versatile and can be used in a variety of applications, including:

  • Desktop and laptop power adapters
  • Flat-panel television and monitor power supplies
  • Telecom power systems
  • Industrial power supplies

Package and Availability

The NCP1612A2DR2G comes in a small, lead-free SOIC-16 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production. This product is available through ON Semiconductor's extensive distribution network, ensuring prompt delivery and support worldwide.

Conclusion

With its advanced features and robust design, the NCP1612A2DR2G from ON Semiconductor is a top-tier choice for designers looking to enhance the performance and efficiency of their power supply solutions. Its combination of energy efficiency, low THD, and comprehensive protection features make it a highly reliable and effective component for a wide range of electronic products.

You May Also Be Interested in

Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1943 $61.9430
23+ $5.0832 $116.9136
36+ $4.9238 $177.2568
49+ $4.7655 $233.5095
63+ $4.6061 $290.1843
84+ $4.1303 $346.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess