EN
  • EN
  • DE

Q14K350

Part No Q14K350
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 181817-Q14K350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Q14K350 CAD Model

Description

The Q14K350 is a leaded varistor manufactured by EPCOS (TDK), designed to protect electronic equipment from voltage surges and transient overvoltage events. This varistor offers excellent surge handling capability and fast response time, making it suitable for various applications requiring robust overvoltage protection.

Applications

  • Power supplies
  • Industrial control systems
  • Telecommunication systems
  • Consumer electronics
  • Lighting applications

Features

  • High surge current capability
  • Fast response to transient overvoltages
  • Wide operating voltage range
  • RoHS compliant
  • Leaded package for through-hole mounting

Benefits

  • Provides reliable overvoltage protection
  • Protects sensitive electronic components from damage
  • Improves the reliability and lifespan of electronic equipment
  • Reduces downtime and maintenance costs
  • Easy to integrate into existing circuit designs

Additional Details

The Q14K350 is a metal oxide varistor (MOV) that is designed to clamp voltage spikes. The typical varistor voltage is 350V. Its surge current withstand capability is specified according to industry-standard waveforms (e.g., 8/20 µs). The leaded construction allows for easy mounting on printed circuit boards. The epoxy coating provides insulation and protects the varistor from environmental factors. These varistors are commonly used in devices that are susceptible to voltage surges from the power grid, lightning strikes, or inductive switching. Proper application within the specified voltage and current limits ensures reliable protection and long-term performance. The Q14K350 is a cost-effective solution for enhancing the robustness and reliability of electronic systems.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess