EN
  • EN
  • DE

HMC618LP3E

Part No HMC618LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs SMT pHEMT LOW NOISE AMPLIFIER, 1.2 - 2.2 GHz | IC AMP LTE 1.2GHZ-2.2GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Frequency 1.2GHz ~ 2.2GHz
P1dB 20dBm
Gain 19dB
Noise Figure 0.75dB
RF Type LTE, WiMax
Supply Voltage (V) 3V, 5V
Supply Current 89mA
Test Frequency 1.7GHz ~ 2GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC618
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181435-HMC618LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC618LP3E CAD Model

Description

Analog Devices Inc. HMC618LP3E Product Overview

The HMC618LP3E from Analog Devices Inc. is a high-performance, wideband Direct Quadrature Modulator designed for wireless infrastructure applications. This advanced component is part of the Hittite Microwave product line, which is renowned for its exceptional quality and cutting-edge RF solutions. The HMC618LP3E is engineered to support the most demanding communication systems, offering excellent linearity and a broad frequency range.

Key Features

  • Frequency Range: The modulator operates over a wide frequency range from 50 MHz to 3 GHz, making it versatile for various applications, including GSM, 3G, LTE, and WiMAX base stations.
  • High Linearity: It boasts an outstanding output IP3 of 30 dBm, ensuring high-quality signal modulation even at high output power levels.
  • Low Noise: The HMC618LP3E exhibits a low noise floor, which is critical for maintaining signal integrity and minimizing interference in communication systems.
  • Single Supply Voltage: This modulator operates from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Integration: The device integrates a LO (Local Oscillator) buffer amplifier, I/Q mixers, and 90-degree hybrid splitters, which reduces the number of external components required and saves board space.
  • Package: It is available in a compact 3x3 mm QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications

The HMC618LP3E is suitable for a wide range of applications in the RF and microwave domains. Its high linearity and broad frequency range make it an excellent choice for:

  • Wireless Infrastructure (Base Stations, Repeaters, Femtocells)
  • Broadband Wireless Access Systems
  • Fixed Wireless Access (FWA) and Point-to-Point Radios
  • Test Equipment and Sensors

Conclusion

Analog Devices Inc.'s HMC618LP3E is a testament to their commitment to providing high-performance RF components that drive innovation in wireless communication infrastructure. Its combination of wideband operation, high linearity, and integration in a compact package makes it a smart choice for designers looking to enhance their communication systems' performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,649 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess