EN
  • EN
  • DE

ISL8002DIRZ-T

Part No ISL8002DIRZ-T
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065929-ISL8002DIRZ-T
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL8002DIRZ-T CAD Model

Description

The ISL8002DIRZ-T is a highly efficient, monolithic, synchronous step-down DC/DC converter capable of delivering up to 2A of continuous current. This device integrates MOSFETs and a PWM controller into a single package, minimizing external components and simplifying design. It's ideal for a variety of applications where high efficiency, compact size, and robust performance are critical.

Applications

      
  • Point-of-Load (POL) regulation in servers and networking equipment.
  •   
  • FPGA and DSP power supplies.
  •   
  • Portable devices, such as tablets and smartphones.
  •   
  • Industrial control systems.
  •   
  • Embedded systems.

Features

      
  • 2A Continuous Output Current: Delivers ample power for demanding applications.
  •   
  • Integrated MOSFETs: Reduces external component count and simplifies layout.
  •   
  • High Efficiency: Minimizes power loss and heat generation.
  •   
  • Input Voltage Range: Wide input range accommodates various power sources.
  •   
  • Adjustable Output Voltage: Allows for precise voltage regulation.
  •   
  • Overcurrent Protection (OCP): Protects the device and load from damage.
  •   
  • Short-Circuit Protection (SCP): Provides additional protection against fault conditions.
  •   
  • Thermal Shutdown: Protects the device from overheating.
  •   
  • Internal Soft-Start: Limits inrush current during startup.

Benefits

      
  • Space-Saving Solution: Integrated components minimize board space requirements.
  •   
  • High Efficiency: Reduces power consumption and extends battery life in portable applications.
  •   
  • Robust Protection: Enhances system reliability and prevents damage from fault conditions.
  •   
  • Simplified Design: Reduces design complexity and time-to-market.
  •   
  • Wide Input Voltage Range: Accommodates various power sources, providing flexibility in design.

Additional Details

The ISL8002DIRZ-T operates over a wide input voltage range, typically from 2.8V to 6V. It offers an adjustable output voltage, which can be set using external resistors. The device incorporates comprehensive protection features, including overcurrent protection, short-circuit protection, and thermal shutdown. Its high efficiency is achieved through synchronous rectification and optimized MOSFET design. The internal soft-start function limits inrush current during startup, preventing voltage overshoot and ensuring stable operation. The ISL8002DIRZ-T is available in a compact package, making it ideal for space-constrained applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess