EN
  • EN
  • DE

FW-20-03-F-D-215-156-P-TR

Part No FW-20-03-F-D-215-156-P-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series Flex Stack, FW
Package Tape & Reel (TR)
Number of Positions 40
Pitch 0.050" (1.27mm)
Number of Rows 2
Row Spacing 0.050" (1.27mm)
Length - Overall Pin 0.371" (9.423mm)
Length - Post (Mating) 0.156" (3.962mm)
Length - Stack Height 0.215" (5.461mm)
Mounting SMD (SMT)
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 3.00µin (0.076µm)
Color Black
Base Product Number FW-20-03
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 125
Win Source Part Number 1054682-FW-20-03-F-D-215-156-P-TR
Ultra Librarian 3D Model Ultra Librarian FW-20-03-F-D-215-156-P-TR CAD Model

Description

The FW-20-03-F-D-215-156-P-TR is a dual-row, 20-position (10x2), 0.050" pitch, female terminal strip connector from Samtec Inc. Part of the FW series, this connector provides a reliable board-to-board connection in various electronic applications. It features a through-hole termination style and is supplied on tape and reel (TR) for automated assembly processes.

Applications

  • Board-to-Board Connections: Provides a secure and reliable connection between two printed circuit boards (PCBs).
  • Signal Routing: Used to route signals between different sections of a circuit board or between multiple boards in a system.
  • Medical Equipment: Employed in medical devices for reliable data and power transmission.
  • Industrial Automation: Used in industrial control systems to connect various modules and sensors.
  • Telecommunications Equipment: Found in telecommunication devices for signal routing and board connectivity.

Features

  • Number of Positions: 20 (10 positions per row, dual row configuration).
  • Pitch: 0.050" (1.27 mm) pitch for high-density connections.
  • Row Spacing: Distance between the two rows is specifically designed for board stacking applications.
  • Termination Style: Through-hole termination for secure mounting to the PCB.
  • Contact Material: High-quality contact material for reliable signal transmission.
  • Insulator Material: Durable insulator material for electrical isolation and mechanical strength.
  • Packaging: Supplied on tape and reel (TR) for automated assembly.

Benefits

  • High-Density Connection: Small pitch allows for a high number of connections in a compact space.
  • Reliable Performance: Ensures reliable signal transmission and power delivery.
  • Easy Assembly: Through-hole termination and tape and reel packaging simplify the assembly process.
  • Robust Design: Provides a durable and reliable connection in demanding environments.
  • Versatile Application: Suitable for a wide range of board-to-board connection applications.

Additional Details

The FW series connectors are designed to meet industry standards for performance and reliability. They are constructed with high-quality materials to ensure long-term performance and durability. The tape and reel packaging facilitates automated assembly, reducing manufacturing costs and improving efficiency.

Technical Specifications:

Please refer to the Samtec Inc. datasheet for detailed technical specifications, including current rating, voltage rating, contact resistance, and other electrical and mechanical parameters. Ensure proper mating with compatible Samtec connectors.

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess