EN
  • EN
  • DE

IW3658-06D

Part No IW3658-06D
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980945-IW3658-06D
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW3658-06D CAD Model

Description

The IW3658-06D is a digital PWM controller designed for high-performance AC/DC power supplies. This controller, manufactured by Renesas Electronics America, offers advanced features and flexibility for various power conversion applications, enabling efficient and reliable power delivery.

Applications

      
  • AC/DC Power Supplies
  •   
  • Adapters
  •   
  • Chargers
  •   
  • LED Lighting Drivers
  •   
  • Industrial Power Supplies

Features

      
  • Digital PWM Control
  •   
  • Adaptive Multi-Mode Control
  •   
  • High-Voltage Start-up
  •   
  • Burst Mode Operation
  •   
  • Frequency Jittering
  •   
  • Overvoltage Protection (OVP)
  •   
  • Overcurrent Protection (OCP)
  •   
  • Overtemperature Protection (OTP)
  •   
  • Short-Circuit Protection (SCP)
  •   
  • Brown-Out Protection
  •   
  • Programmable Soft-Start
  •   
  • Programmable Frequency

Benefits

      
  • High Efficiency: The adaptive multi-mode control optimizes the power supply's efficiency across a wide range of load conditions.
  •   
  • Reduced Standby Power: The burst mode operation minimizes power consumption during light load conditions, reducing standby power.
  •   
  • Improved EMI Performance: The frequency jittering technique reduces electromagnetic interference (EMI) emissions.
  •   
  • Enhanced Reliability: Comprehensive protection features, including OVP, OCP, OTP, and SCP, ensure reliable operation and protect the power supply from damage.
  •   
  • Design Flexibility: The programmable soft-start and frequency allow for customization to meet specific application requirements.

Additional Details

The IW3658-06D utilizes a digital control architecture to provide precise and flexible control over the power supply. The adaptive multi-mode control automatically selects the optimal operating mode based on the load conditions, maximizing efficiency. The controller also features a high-voltage start-up, eliminating the need for an external start-up circuit. The device supports various topologies, including flyback, forward, and buck-boost converters.

The integrated protection features enhance the reliability and safety of the power supply. The overvoltage protection prevents damage from excessive voltage, while the overcurrent protection limits the current to a safe level. The overtemperature protection shuts down the power supply if the temperature exceeds a certain threshold. The short-circuit protection protects the power supply from damage due to short circuits. The brown-out protection ensures stable operation during voltage dips.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess