EN
  • EN
  • DE

IS89C58-40PL

Part No IS89C58-40PL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006540-IS89C58-40PL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS89C58-40PL CAD Model

Description

The IS89C58-40PL is a high-performance 8-bit microcontroller manufactured by ISSI (Integrated Silicon Solution Inc.). It is based on the industry-standard 80C51 architecture and offers a robust feature set suitable for a wide variety of embedded control applications.

Applications:

      
  • Industrial control systems
  •   
  • Motor control
  •   
  • Robotics
  •   
  • Home automation
  •   
  • Embedded systems

Features:

      
  • 80C51-compatible architecture
  •   
  • 8KB Flash memory for program storage
  •   
  • 256 bytes of on-chip RAM
  •   
  • 32 programmable I/O lines
  •   
  • Three 16-bit timer/counters
  •   
  • Full duplex UART serial channel
  •   
  • Six-source, four-priority level interrupt structure
  •   
  • Power-saving modes (Idle and Power-down)
  •   
  • 40 MHz operating frequency

Benefits:

      
  • High performance and efficiency
  •   
  • Flexible I/O options
  •   
  • Easy integration into existing systems
  •   
  • Low power consumption
  •   
  • Cost-effective solution
  •   
  • Robust interrupt handling

Technical Specifications:

The IS89C58-40PL operates at a maximum clock frequency of 40 MHz, providing fast instruction execution. It includes 8KB of Flash memory for program storage, allowing for in-system programming. The 256 bytes of on-chip RAM provide sufficient memory for data storage and manipulation. The microcontroller features 32 programmable I/O lines that can be configured as inputs or outputs, providing flexibility in interfacing with external devices.

The built-in UART serial channel supports full-duplex communication, enabling easy connection to other serial devices. The six-source, four-priority level interrupt structure allows for efficient handling of asynchronous events. Power-saving modes, such as Idle and Power-down, help reduce power consumption in battery-powered applications. The device operates over an industrial temperature range, making it suitable for use in harsh environments.

The IS89C58-40PL is commonly used in applications such as motor control, where precise timing and control are required; industrial control systems, where reliable and efficient operation is critical; and home automation systems, where low power consumption and ease of integration are important.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess