Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Littelfuse Inc.
Series Automotive, AEC-Q101, Teccor®
Package Tube
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 35 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 25 A
Current - On State (It (RMS)) (Max) 40 A
Current - Hold (Ih) (Max) 70 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 430A, 520A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
ECCN EAR99
HTSUS 8541.30.0080
Other Names -HS4040RAQTP
Standard Package 1,000
Win Source Part Number 1045861-HS4040RAQTP
Ultra Librarian 3D Model Ultra Librarian HS4040RAQTP CAD Model

Description

This electronic component is a thyristor-SCR that falls under the category of Discrete Semiconductor Products.

  • Category: Discrete Semiconductor Products
  • Win Source Part Number: 1045861-HS4040RAQTP
  • Series: Automotive, AEC-Q101, Teccor®
  • Package: Tube
  • Standard Package: 1,000
  • Maximum Current Hold: 70 mA
  • Voltage Off-State: 400 V
  • Maximum Voltage for Gate Trigger (Vgt): 1.5 V
  • Maximum Current for Gate Trigger (Igt): 35 mA
  • Maximum Voltage for On-State (Vtm): 1.6 V
  • Maximum Current for On-State (It (AV)): 25 A
  • Maximum Current for Non-Repetitive Surge 50, 60Hz (Itsm): 430A, 520A
  • SCR Type: Standard recovery
  • Mounting Type: Through hole

You May Also Be Interested in

NXP / Nexperia
Thyristors
Lowest to $0.1704
ECAD model for BT151S-800R
Teccor Electronics
SCRs
Lowest to $5.6478
ECAD model for SK065K
Taifatech
TO-220F 5A Thyristor
Lowest to $0.9191
ECAD model for TF541S
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Lowest to $1.0944
ECAD model for S6065J
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S2008L
NXP / Nexperia
Thyristors logic level
Lowest to $0.3764
ECAD model for BT148W
ON Semiconductor
Silicon Controlled Rectifiers
Need more? Email Us
ECAD model for 2N6504
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S6035K
Littelfuse Inc.
SxX8xSx EV Series 0.8A Sensitive SCR
Lowest to $0.0802
ECAD model for S6X8TS2RP

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention