EN
  • EN
  • DE

HBLW40103

Part No HBLW40103
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049437-HBLW40103
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBLW40103 CAD Model

Description

The Hubbell Wiring Device-Kellems HBLW40103 is a wiring device, specifically a watertight plug designed for industrial and commercial applications. It is engineered to provide a secure and reliable electrical connection in environments where exposure to water, dirt, and corrosion is a concern. Hubbell Wiring Device-Kellems is known for producing high-quality, durable wiring solutions, and the HBLW40103 plug reflects this commitment to robust construction and dependable performance.

Applications

  • Industrial facilities requiring watertight connections for machinery and equipment.
  • Commercial kitchens and food processing plants where equipment is frequently washed down.
  • Outdoor lighting installations that need to withstand weather exposure.
  • Marine environments, including docks and shipyards.
  • Construction sites where temporary power connections are needed in wet or dusty conditions.

Features

  • Watertight construction that meets or exceeds industry standards for water ingress protection, preventing moisture from reaching electrical contacts.
  • Durable housing made from high-impact resistant materials for long-lasting performance in harsh environments.
  • Secure locking mechanism to prevent accidental disconnection.
  • Color-coded terminals for easy and accurate wiring.
  • Ergonomic design for comfortable and easy handling.

Benefits

  • Enhanced safety by preventing electrical hazards associated with water and moisture.
  • Reduced downtime due to reliable connections that resist corrosion and environmental damage.
  • Lower maintenance costs as a result of the plug's robust construction and long service life.
  • Improved productivity through quick and easy connections and disconnections.
  • Compliance with safety regulations and industry standards.

Additional Details

The HBLW40103 plug typically features a specific amperage and voltage rating, tailored to the demands of the intended applications. It may also incorporate features such as a strain relief mechanism to protect the wiring from damage due to pulling or bending. Its design usually includes a gasket or O-ring to ensure a watertight seal when connected to a compatible receptacle. The materials used in its construction are selected to resist chemical exposure and UV degradation, further enhancing its suitability for demanding environments. Always consult the product specifications sheet for precise electrical ratings, material composition, and applicable safety standards.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess