EN
  • EN
  • DE

FNB34060T

Part No FNB34060T
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Series Motion SPM® 3
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 40 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FNB34060
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSFNB34060T,2156-FNB34060T-OS
Standard Package 60
Win Source Part Number 1049483-FNB34060T
Ultra Librarian 3D Model Ultra Librarian FNB34060T CAD Model

Description

ON Semiconductor FNB34060T Intelligent Power Module

The ON Semiconductor FNB34060T is a state-of-the-art intelligent power module that is designed to cater to the demanding requirements of high-performance power conversion systems. This compact and efficient module is an ideal solution for applications such as motor drives, power inverters, and other power control applications that require reliable and efficient power switching capabilities.

Key Features

  • Integrated IGBTs: The module features high-speed Insulated Gate Bipolar Transistors (IGBTs) which provide excellent performance in terms of switching speed and energy efficiency.
  • Advanced Drive Circuit: It comes with an integrated gate drive circuit that simplifies the design and reduces the external component count, enhancing system reliability.
  • Overcurrent Protection: The FNB34060T includes overcurrent protection, ensuring the safety and longevity of the module by preventing damage due to unexpected current spikes.
  • Overtemperature Protection: It also provides overtemperature protection to safeguard the module from thermal overload, further enhancing its reliability.
  • Optimized for Power Efficiency: With its low power loss characteristics, the FNB34060T is optimized for energy-efficient operation, making it suitable for green energy applications.
  • Compact Design: The module's compact footprint allows for a reduction in overall system size, making it an excellent choice for space-constrained applications.

Applications

  • AC and DC Motor Drives
  • Renewable Energy Inverters (Solar, Wind)
  • Uninterruptible Power Supplies (UPS)
  • Industrial Power Control Systems

The FNB34060T is a testament to ON Semiconductor's commitment to providing advanced power solutions that meet the evolving needs of modern power systems. With its combination of performance, protection features, and compact design, the FNB34060T is engineered to enhance the efficiency and reliability of a wide range of power applications.

Integrators and designers looking for a robust, high-performance power module will find the ON Semiconductor FNB34060T to be an excellent choice that can help to accelerate the development process and achieve a faster time-to-market for their products.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9872 $63.9744
4+ $26.2459 $104.9836
6+ $25.4258 $152.5548
9+ $24.6056 $221.4504
11+ $23.7854 $261.6394
15+ $21.3248 $319.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess