EN
  • EN
  • DE

TC7MZ273FK

Part No TC7MZ273FK
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Logic Function D-Type
Number of Pins 20
RoHS Compliant
Win Source Part Number 972392-TC7MZ273FK
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7MZ273FK CAD Model

Description

The TC7MZ273FK is an advanced high-speed CMOS octal D-type flip-flop with clear, manufactured by Toshiba Semiconductor and Storage. It's designed for use in high-performance digital systems where speed and low power consumption are critical.

Applications

      
  • High-speed registers
  •   
  • Buffer registers
  •   
  • Storage elements in memory systems
  •   
  • Address latches
  •   
  • Data multiplexing

Features

      
  • High-speed operation: Offers fast propagation delays for demanding applications.
  •   
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  •   
  • Octal D-type flip-flops: Contains eight individual D-type flip-flops in a single package.
  •   
  • Positive-edge triggered: Data is latched on the rising edge of the clock signal.
  •   
  • Direct clear input: Allows asynchronous clearing of all flip-flops.
  •   
  • Wide operating voltage range: Supports a variety of power supply voltages.

Benefits

      
  • Improved system performance: High-speed operation enhances the overall speed of digital systems.
  •   
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  •   
  • Simplified circuit design: Octal configuration reduces the number of components needed.
  •   
  • Flexible operation: Direct clear input allows for easy reset and initialization.
  •   
  • Reliable performance: CMOS technology provides stable and predictable operation.

Additional Details

The TC7MZ273FK's key specifications include its propagation delay, setup time, hold time, and operating voltage range. It is typically available in a TSSOP (Thin Shrink Small Outline Package) package. Careful attention should be paid to the device's timing characteristics when designing it into a system. The datasheet from Toshiba provides detailed information on its electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess