Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Advantech Corp
Package Bulk
Core Processor Intel Core i7/i5/i3/Pentium
Speed 2.3GHz ~ 3.9GHz
Number of Cores 1
Cooling Type Heat Sink
Dimension 12" x 9.6" (304.8mm x 244mm)
Form Factor ATX
Expansion Site/Bus PCI, PCIe
RAM Capacity/Installed 64GB/0GB
Storage Interface SATA 3.0 (6)
Video Outputs DVI, VGA
Ethernet 10/100/1000Mbps
USB USB 2.0 (7), USB 3.0 (6)
RS-232 (422, 485) 6
Digital I/O Lines 8
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 60°C
Base Product Number AIMB-785
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1210201-AIMB-785G2-00A1E
Ultra Librarian 3D Model Ultra Librarian AIMB-785G2-00A1E CAD Model

Description

This electronic component has a Win Source Part Number of 1210201-AIMB-785G2-00A1E and falls under the category of Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM). It is part of the ATX form factor and has a Core Processor of Intel Core i7/i5/i3/Pentium with a speed of 2.3GHz ~ 3.9GHz. It has an Ethernet speed of 10/100/1000Mbps and USB 2.0 (7) and USB 3.0 (6) ports. The package is bulk and the standard package is 1. The power (watts) is not specified, but it does have a watchdog timer. The temperature range for operating this component is 0°C ~ 60°C. The dimension of this component is 12" x 9.6" (304.8mm x 244mm), and it has a single core. It has a heat sink cooling type and supports expansion site/bus PCI and PCIe. The RAM capacity/installed is 64GB/0GB, and it has a storage interface of SATA 3.0 (6). It supports DVI and VGA video outputs, has 6 RS-232 (422, 485) ports, 8 digital I/O lines, and is non-compliant with RoHS regulations. The MSL level is 1 (Unlimited), and it is REACH unaffected. The HTSUS code for this component is 8473.30.1180, and it is manufactured by Advantech Corp with a base product number of AIMB-785.

You May Also Be Interested in

Raspberry Pi
RASPBERRY PI MODEL A+ BCM2835
Need more? Email Us
ECAD model for RASPBERRY PI A+
Advantech Corp
TI AM3352 1.0GHZ 3.5" RISC SBC /
Need more? Email Us
ECAD model for RSB-4220CS-MCA1E
Advantech Corp
3.5 "SBC DM&P VORTEX86DX 800MHZ /
Need more? Email Us
ECAD model for PCM-9343EF-S6A1E
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
ECAD model for Raspberry Pi 3 Model B
Digi International
COMPUTER SNGLBD LP3510 FOX7.4MHZ /
Need more? Email Us
ECAD model for 20-101-0526
Advantech Corp
SBC 2.6GHZ 4 CORE 0GB/8GB RAM
Need more? Email Us
ECAD model for SOM-6883R5X-S5A1
Advantech Corp
I.MX6 DC 1.0GHZ 1GB DRAM /
Need more? Email Us
ECAD model for ROM-3420CD-MDA1E
Advantech Corp
SBC 2.8GHZ 4 CORE 0GB/16GB RAM
Need more? Email Us
ECAD model for SOM-6883R7X-S8A1
Advantech Corp
Motherboard, 800MHz/1066MHz/1333MHz Intel CPU 8GB DDR2 10Mbps/100Mbps/1000Mbps / CIRC BRD C2Q LGA775 MATX
Need more? Email Us
ECAD model for AIMB-566VG-00A1E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention