Products specifications Report Issue?

Win Source Part Number WS1196842-SC0678
Win Source Part Number Cross
Manufacturer Raspberry Pi
Category Embedded Computers Single Board Computers (SBCs)
Series Raspberry Pi Compute Module 4 - Colophon - CM4108032
Package Box
Product Status Active
Core Processor ARM® Cortex®-A72
Speed 1.5GHz
Size / Dimension 2.170" x 1.570" (55.00mm x 40.00mm)
Expansion Site/Bus I²C, SPI, UART
Ultra Librarian 3D Model Ultra Librarian SC0678 CAD Model

Description

The Raspberry Pi Compute Module 4 - Colophon - CM4108032 is a high-performance embedded computer designed for a wide range of applications.

  • Core Processor: ARM Cortex-A72
  • Speed: 1.5GHz
  • Package: Box
  • Dimensions: 2.170" x 1.570" (55.00mm x 40.00mm)
  • Interfaces: I²C, SPI, UART
  • Status: Active

You May Also Be Interested in

Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for RASPBERRY PI B+
Advantech Corp
MIC-7900 FANLESS SYSTEM /
Need more? Email Us
ECAD model for MIC-7900-S5A1E
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
ECAD model for CC-SBP-WMX-JN7A
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us
ECAD model for HIT-R181BR-AMW1E
Digi International
CONNECTCORE 6UL SBC PRO, I.MX6UL
Need more? Email Us
ECAD model for CC-SBP-WMX-JN58
Advantech Corp
I.MX6 DC 1.0GHZ 1GB DRAM /
Need more? Email Us
ECAD model for ROM-3420CD-MDA1E
Advantech Corp
ATOM N270 MINI-ITX WITH CRT/LVDS, 6 COM, AND DUAL LAN / CIRC MOD
Need more? Email Us
ECAD model for AIMB-210F-S6B1E
Advantech Corp
COMPUTER ARM I.MX6 1GHZ 1GB DDR3 /
Need more? Email Us
ECAD model for UBC-DS31CD-MDA1E
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us
ECAD model for DPX-S435-XIA1E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention