EN
  • EN
  • DE

SOM-5992P2-U2A1

Part No SOM-5992P2-U2A1
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description PENTIUM D1508 2.2GHZ 2C /
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Advantech Corp
Package Bulk
Core Processor Intel Pentium D1508
Speed 2.2GHz
Number of Cores 2
Power (Watts) 25W
Cooling Type Fan
Dimension 4.92" x 3.74" (125mm x 95mm)
Form Factor COM Express R3.0 Basic Module, Type 7
Expansion Site/Bus LPC, PCIe
RAM Capacity/Installed 64GB/0GB
Storage Interface PCIe, SATA, SPI
Ethernet 10/100/1000Mbps, 10GbE (2)
USB USB 2.0 (4), USB 3.0 (4)
RS-232 (422, 485) 0
Digital I/O Lines 8
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 60°C
Base Product Number SOM-5992
Standard Package 1
Win Source Part Number 997769-SOM-5992P2-U2A1
Ultra Librarian 3D Model Ultra Librarian SOM-5992P2-U2A1 CAD Model

Description

The Advantech Corp computer on module is a SOM-5992P2-U2A1.

  • Core Processor: Intel Pentium D1508
  • Processor Speed: 2.2GHz
  • Ethernet Ports: 10/100/1000Mbps and 10GbE
  • USB Ports: USB 2.0 and USB 3.0
  • Watchdog Timer: Yes
  • Power Consumption: 25 watts
  • Operating Temperature: 0°C to 60°C
  • Form Factor: COM Express R3.0 Basic Module, Type 7
  • Expansion Sites/Buses: LPC and PCIe
  • RAM Capacity: 64GB
  • Pre-installed RAM: None
  • Storage Interface: PCIe, SATA, and SPI
  • Digital I/O: 8 lines
  • RS-232 (422, 485) Ports: None
  • Video Outputs: None

You May Also Be Interested in

Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
RASPBERRY PI MODEL A+ BCM2835
Need more? Email Us
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
Olimex LTD
Single Board Computer 1 Core 64kB/0GB RAM W65C02, Z80
Need more? Email Us
Raspberry Pi
RASPBERRY-PI - CM3+/8GB - RASPBERRY PI COMPUTE MODULE 3, 8GB, ARM
Lowest to $242.7175
Gateworks Corporation
SBC 800MHZ 2 CORE 1GB RAM
Need more? Email Us
Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi Compute 3+ 32GB MPU Embedded Evaluation Board
Lowest to $266.9898
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess