EN
  • EN
  • DE

20-101-0526

Part No 20-101-0526
Manufacturer Digi International
Catalog Embedded - Single Board Computers (SBCs)
Description COMPUTER SNGLBD LP3510 FOX7.4MHZ /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Digi
Series FOX
Package Bulk
Product Status Not For New Designs
Core Processor Rabbit 3000
Speed 7.4MHz
Number of Cores 1
Dimension 2.60" x 3.65" (66mm x 93mm)
RAM Capacity/Installed 128KB/128KB
RS-232 (422, 485) 6
Digital I/O Lines 26
Watchdog Timer Yes
Temperature Range - Operating -40°C ~ 70°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 4A994
HTSUS 8543.70.9860
Other Names 602-1733,20-101-0526-ND
Standard Package 5
Win Source Part Number 1125581-20-101-0526
Ultra Librarian 3D Model Ultra Librarian 20-101-0526 CAD Model

Description

The FOX series single board computer (SBC) is a product manufactured by Digi.

  • Processor: Rabbit 3000 core
  • Processor Speed: 7.4MHz
  • RAM: 128KB/128KB
  • Serial Ports: 6 RS-232 (422, 485)
  • Digital I/O: 26 lines
  • Package: Bulk
  • Standard Package: 5
  • Operating Temperature: -40°C ~ 70°C
  • Ethernet: No
  • USB: No
  • Cooling Type: Not specified
  • Form Factor: Not specified
  • Expansion Site/Bus: Not specified
  • Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
  • Supply and Demand Status: Limited
  • For New Designs: No

You May Also Be Interested in

Raspberry Pi
SBC 1.5GHZ 4 CORE 2GB RAM
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Lowest to $331.7329
Raspberry Pi
Raspberry Pi 3 Model B+ Board (3B+)
Need more? Email Us
Raspberry Pi
BCM2711 MPU Active Raspberry Pi 4Model B 4GB MPU Embedded Evaluation Board
Need more? Email Us
Raspberry Pi
RASPBERRY-PI - CM3+/8GB - RASPBERRY PI COMPUTE MODULE 3, 8GB, ARM
Lowest to $242.7175
Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi Compute 3+ 32GB MPU Embedded Evaluation Board
Lowest to $266.9898
Advantech Corp
Single Board Computers miniITX LGA1150.VGA/DP/DVI/LVDS/PCIe/2G
Need more? Email Us
Raspberry Pi
Raspberry Pi 4 Model B 1 GB RAM
Lowest to $129.7284
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess