EN
  • EN
  • DE

ROM-3420CD-MDA1E

Part No ROM-3420CD-MDA1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description I.MX6 DC 1.0GHZ 1GB DRAM /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Advantech Corp
Package Bulk
Core Processor ARM® Cortex®-A9, i.MX6Dual
Speed 1.0GHz
Number of Cores 2
Power (Watts) 6.25W
Cooling Type Heat Sink
Dimension 2.7" x 2.7" (68mm x 68mm)
Form Factor RTX 2.0
Expansion Site/Bus PCIe
RAM Capacity/Installed 1GB/1GB
Storage Interface SATA 2.0 (1)
Video Outputs HDMI, LVDS, TTL
Ethernet 10/100/1000Mbps
USB USB 2.0 (2)
Digital I/O Lines 10
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 60°C
Base Product Number ROM-3420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 960225-ROM-3420CD-MDA1E
Ultra Librarian 3D Model Ultra Librarian ROM-3420CD-MDA1E CAD Model

Description

The Advantech ROM-3420CD-MDA1E is an embedded computer single board computer (SBC) that is designed to be a high-performance computing solution.

  • Package: Bulk
  • Standard Package: 1
  • ECCN: 5A992C
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8473.30.1180
  • Manufacturer: Advantech Corp
  • Application: The product is an ideal solution for computer on module (COM) applications.

You May Also Be Interested in

Raspberry Pi
Raspberry Pi 4 Model B 1 GB RAM
Lowest to $129.7284
Olimex LTD
Single Board Computer 1 Core 64kB/0GB RAM W65C02, Z80
Need more? Email Us
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
Raspberry Pi
RASPBERRY PI TV UHAT DVB ONLY
Need more? Email Us
Raspberry Pi
RASPBERRY PI MODEL A+ BCM2835
Need more? Email Us
Raspberry Pi
RASPBERRY-PI - CM3+/8GB - RASPBERRY PI COMPUTE MODULE 3, 8GB, ARM
Lowest to $242.7175
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess